EN
  • EN
  • DE

STM32H733VGH6

Part No STM32H733VGH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001067-STM32H733VGH6
Win Source Part Number Cross
Manufacturer Microelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32H7
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 550MHz
Peripherals Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian STM32H733VGH6 CAD Model

Description

The STM32H733VGH6 is a highly advanced microcontroller unit (MCU) from STMicroelectronics, designed to offer a perfect blend of performance, power efficiency, and rich features. This MCU is part of the STM32H7 series, which is renowned for its high-performance ARM Cortex-M7 core.

Operating at a frequency of up to 550 MHz, the STM32H733VGH6 is one of the fastest microcontrollers in the market, making it an ideal choice for applications requiring intense processing power, such as advanced consumer electronics, industrial automation systems, and sophisticated control systems.

With its 1 Mbyte of Flash memory and 564 Kbytes of RAM, this MCU provides ample space for complex applications and the flexibility to handle large datasets with ease. The integrated Flash memory also features read-while-write support, which is essential for real-time code execution without any performance penalties.

The STM32H733VGH6 comes with a comprehensive set of peripherals, including multiple high-speed USB ports, advanced timers, analog converters, and much more. Its connectivity capabilities are further enhanced with support for Ethernet, CAN, and other communication interfaces, enabling the MCU to handle various protocols and network topologies.

One of the standout features of this MCU is its Chrom-ART Accelerator™, which allows for efficient 2D graphic acceleration. This is particularly useful for embedded devices with user interfaces, as it helps to offload the main processor and ensure smooth graphics rendering.

Security is also a primary focus for the STM32H733VGH6, featuring hardware cryptographic acceleration, a random number generator, and support for secure boot, ensuring that applications can be protected against unauthorized access and tampering.

Developers will appreciate the extensive development ecosystem surrounding the STM32 family, including comprehensive software libraries, real-time operating system (RTOS) support, and a variety of development tools. This ecosystem simplifies the development process and helps to bring products to market faster.

In summary, the STM32H733VGH6 from STMicroelectronics is a powerhouse MCU that offers an exceptional balance of processing power, memory capacity, advanced features, and security, making it a top choice for demanding applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3516 $61.4064
10+ $12.5962 $125.9620
15+ $12.2026 $183.0390
20+ $11.8090 $236.1800
26+ $11.4153 $296.7978
34+ $10.2345 $347.9730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess