EN
  • EN
  • DE

STWA48N60M2

Part No STWA48N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 42A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 70mOhm @ 21A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 70 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 3060 pF @ 100 V
Power Dissipation (Max) 300W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247 Long Leads
Package / Case TO-247-3
Base Product Number STWA48
Other Names -497-16513-5,497-16513-5
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278027-STWA48N60M2
Ultra Librarian 3D Model Ultra Librarian STWA48N60M2 CAD Model

Description

The STWA48N60M2 is a high-performance, N-channel MDmesh™ M2 Power MOSFET designed and manufactured by STMicroelectronics. This advanced power MOSFET is based on the second generation of MDmesh technology, which combines the benefits of reduced on-resistance, high dv/dt capability, and low gate charge with an enhanced V(DSS) rating, making it an ideal choice for a wide range of high-efficiency applications.

Key Features

  • High Voltage Capability: With a drain-source voltage (V(DSS)) of up to 600V, the STWA48N60M2 is suitable for high voltage applications, providing a robust and reliable solution for power converters and inverters.
  • Low On-Resistance (RDS(on)): The device offers a very low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion systems.
  • Fast Switching Performance: The MOSFET's fast switching speed helps in minimizing switching losses, further enhancing the efficiency of the applications it's used in.
  • High dv/dt Capability: The ability to handle high dv/dt rates makes the STWA48N60M2 resilient against transient voltage spikes, ensuring reliability in rugged environments.
  • Zener-protected: The built-in Zener diode provides protection against gate-oxide stress, enhancing the device's longevity and stability.

Applications

The STWA48N60M2 is designed for a variety of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • LED lighting systems
  • High-performance DC/DC converters
  • Welding equipment
  • Solar inverters
  • Uninterruptible Power Supplies (UPS)
  • Motor control systems

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STWA48N60M2 complies with a range of certifications that ensure it meets the highest standards of performance, reliability, and environmental responsibility:

  • RoHS compliant
  • Halogen-free
  • Qualified according to JEDEC standards for target applications

With its robust design and advanced technology, the STWA48N60M2 from STMicroelectronics is a perfect choice for designers looking to optimize power efficiency and reliability in their high-voltage applications.

You May Also Be Interested in

IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0644 $52.8372
30+ $3.3349 $100.0470
47+ $3.2307 $151.8429
64+ $3.1265 $200.0960
83+ $3.0223 $250.8509
111+ $2.7096 $300.7656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess