EN
  • EN
  • DE

STWD100YNWWY3F

Part No STWD100YNWWY3F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Supervisor Open Drain or Open Collector Channel SOT-23-5
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name STWD100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14864-6, STWD100YNWWY3F-ND, 497-14864-2, 497-14864-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898538-STWD100YNWWY3F
Ultra Librarian 3D Model Ultra Librarian STWD100YNWWY3F CAD Model

Description

The STWD100YNWWY3F is a highly reliable watchdog timer integrated circuit manufactured by STMicroelectronics, designed to supervise microcontroller activity and system functionality. This compact and efficient component is essential for systems that require a high level of operational safety and helps to prevent system failures by resetting the microcontroller in the event of a malfunction or if the program runs astray.

Key Features

  • Watchdog Timer: The device features a programmable watchdog timer that can be set with a precision external capacitor, providing flexibility and adaptability for various application requirements.
  • Low Power Consumption: With an operating voltage range of 2.5V to 5.5V, the STWD100YNWWY3F is designed for energy-efficient operation, making it suitable for battery-powered and low-power applications.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Small Package: The STWD100YNWWY3F is available in a tiny SOT23-5 package, which is ideal for space-constrained applications.
  • Open Drain Output: The watchdog timer provides an active low, open drain, reset output (WDO) which ensures compatibility with a wide range of microcontrollers and digital systems.
  • Push-Pull Reset: The device also offers a push-pull reset output option for direct interfacing with reset circuits without the need for external components.

Applications

The STWD100YNWWY3F watchdog timer is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial controls
  • Embedded systems
  • Consumer electronics
  • Computer systems
  • Communication devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable components. The STWD100YNWWY3F is designed and manufactured with the highest standards, ensuring that it meets the rigorous demands of the electronics industry. Its robust design ensures that it provides a reliable watchdog function to enhance the safety and reliability of your electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7852 $53.5560
70+ $1.4648 $102.5360
110+ $1.4190 $156.0900
150+ $1.3733 $205.9950
190+ $1.3275 $252.2250
255+ $1.1902 $303.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess