Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468767-STWLC68JRF
Manufacturer STMicroelectronics
Package Bulk
Product Status Active
Applications Wireless Power Receiver
Current - Supply 750µA
Voltage - Supply 3V ~ 16V
Operating Temperature 0°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 72-UFBGA, WLCSP
Supplier Device Package 72-WLCSP (3.27x3.67)
Ultra Librarian 3D Model Ultra Librarian STWLC68JRF CAD Model

Description

The STWLC68JRF from STMicroelectronics is part of their power management module lineup, specifically designed to cater to the demands of wireless charging applications. This component is engineered to optimize energy efficiency and performance in a compact form factor, making it an ideal choice for portable and mobile devices. The STWLC68JRF supports Qi wireless charging protocol and is capable of operating in both transmitter and receiver modes, providing flexibility in application design. It incorporates multiple safety features, including over-voltage protection, over-current protection, and thermal protection to ensure reliable operation under various conditions. With its integrated high-efficiency power conversion architecture, this module can deliver fast charging capabilities while minimizing energy loss. The STWLC68JRF is perfect for manufacturers looking to implement or enhance wireless charging features in smartphones, wearables, and other small consumer electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
ECAD model for 2SC3669-Y
Toshiba Semiconductor and Storage
Optocoupler
Need more? Email Us
ECAD model for TLP5752H(TP4,E
Toshiba Semiconductor and Storage
TRANSISTOR
Need more? Email Us
ECAD model for 2SC3263-RP
Toshiba Semiconductor and Storage
Schottky Diodes
Need more? Email Us
ECAD model for 669359
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
ECAD model for 2SC373G-TM
Toshiba Semiconductor and Storage
Optocoupler
Need more? Email Us
ECAD model for 74LCX125FT(AJ)
Toshiba Semiconductor and Storage
Optocoupler
Need more? Email Us
ECAD model for TLP2768(D4-TP, F)
Toshiba Semiconductor and Storage
P-channel Power MOSFET
Need more? Email Us
ECAD model for TPP2020-6TR
Toshiba Semiconductor and Storage
6 PIN BUS BUFFER
Need more? Email Us
ECAD model for TC7SZ125FU,LJ(CB)

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention