EN
  • EN
  • DE
  • IT

UC2843BN

Part No UC2843BN
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BST/FLYBK 8-MINIDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive Isolation Capable
Topology Boost Flyback
Number of Outputs 1
Output Phases 1
Operating Supply Voltage 7.6 V ~ 30 V
Frequency - Switching 250kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-DIP (0.300" 7.62mm)
Manufacturer Device Package 8-Mini DIP
Win Source Part Number 054426-UC2843BN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UC2843BN CAD Model

Description

STMicroelectronics UC2843BN High-Performance Current Mode PWM Controller

The UC2843BN from STMicroelectronics is a versatile and robust current mode pulse width modulation (PWM) controller designed for high-performance power supply applications. This integrated circuit is engineered to deliver precise power control and is widely used in a variety of power conversion and management solutions such as switch-mode power supplies (SMPS), DC-DC converters, battery chargers, and LED drivers.

One of the key features of the UC2843BN is its ability to operate at a fixed frequency with a duty cycle that can be varied through a control voltage. This high-frequency operation capability ensures improved efficiency and allows for the use of smaller external components, resulting in a more compact and cost-effective power supply design.

The device incorporates a range of protection features to enhance system reliability. These include under-voltage lockout (UVLO) to ensure proper operation at power-up and power-down, and over-current protection to safeguard the controller and power stage components from excessive current conditions. Additionally, the UC2843BN boasts a totem-pole output stage capable of sourcing or sinking high peak current, which is optimal for driving a power MOSFET or IGBT directly.

Flexibility is another hallmark of the UC2843BN, with its wide input voltage range accommodating various applications. The controller also features an adjustable output control function, allowing designers to tailor the output voltage or current according to specific application requirements.

Manufactured in a compact 8-pin DIP package, the UC2843BN is designed for ease of implementation and minimal footprint on the PCB. Its operating temperature range from -40°C to +85°C ensures reliable performance across diverse environmental conditions.

Overall, the UC2843BN from STMicroelectronics represents a reliable and efficient solution for designers looking to implement a current mode control strategy in their power supply designs. Its combination of performance, flexibility, and protection features make it a popular choice for a wide array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1911 $50.6415
640+ $0.1568 $100.3520
990+ $0.1519 $150.3810
1,365+ $0.1470 $200.6550
1,760+ $0.1421 $250.0960
2,355+ $0.1274 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess