Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Type with Voltage Reference
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 20mA at 5V
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SO
Family Part Number TSM109
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 712732-TSM109AID
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM109AID CAD Model

Description

The TSM109AID is a versatile integrated circuit from STMicroelectronics, designed to cater to a wide range of applications requiring voltage and current monitoring. This dual operational amplifier and voltage reference chip is an essential component for power management and control systems in various electronic devices.

Key Features

  • Precision Voltage Reference: The TSM109AID comes with a highly accurate voltage reference, which is crucial for maintaining stable and reliable operation in sensitive electronic circuits.
  • Dual Operational Amplifiers: Equipped with two independent op-amps, the device offers flexibility in design, allowing for simultaneous voltage and current measurements or other functions that require dual channels.
  • Low Power Consumption: With an emphasis on energy efficiency, the TSM109AID operates with minimal power consumption, making it ideal for battery-powered applications.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, accommodating various system requirements and ensuring compatibility with multiple power sources.
  • Stable Performance: The TSM109AID is designed for stability, providing consistent performance over a range of temperatures and operating conditions.

Applications

The TSM109AID's versatility makes it suitable for a variety of applications, including:

  • Battery chargers and management systems
  • Power supply control and monitoring
  • Energy-efficient power conversion
  • Automotive and industrial electronics
  • Portable and wearable devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the TSM109AID is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it meets the needs of even the most demanding applications. Whether you're designing a consumer gadget or an industrial control system, the TSM109AID offers the precision and durability required for your project.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR DUAL DIFF 14-SOIC
Need more? Email Us
ECAD model for NE521DR2G
ON Semiconductor
IC COMPARATOR 1V LOW PWR 5TSOP
Lowest to $0.4432
ECAD model for NCS2200SN1T1G
Maxim Integrated
IC COMPARATOR SNGL SOT23-6
Need more? Email Us
ECAD model for MAX9051AEUT+T
Maxim Integrated
IC COMPARATOR LP 8-DIP
Need more? Email Us
ECAD model for MAX913EPA+
NXP / Nexperia
IC COMPARATOR LOW VOLTAGE 6XSON
Need more? Email Us
ECAD model for NCX2202GM,115
ON Semiconductor
IC COMPARATOR LV LP COMPL 6-DFN
Lowest to $0.1282
ECAD model for NCS2200SQLT1G
Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC
Lowest to $56.1599
ECAD model for LTC1444IS#PBF
Maxim Integrated
IC COMP QUAD PROGR THRES 24-DIP
Lowest to $9.1487
ECAD model for MAX516AENG+
Maxim Integrated
IC COMP QUAD W/REF 16SOIC
Lowest to $6.3701
ECAD model for MAX924CSE+T

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.9620 $69.6200
20+ $6.5129 $130.2580
31+ $6.2884 $194.9404
45+ $5.8392 $262.7640
58+ $5.6147 $325.6526
72+ $5.3901 $388.0872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,535 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention