EN
  • EN
  • DE

STX13004G-AP

Part No STX13004G-AP
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Description TRANS NPN 400V 2A TO92AP  /  Bipolar (BJT) Transistor NPN 400 V 2 A 2.5 W Through Hole TO-92AP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr STMicroelectronics
Package Cut Tape (CT),Tape & Box (TB)
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 400 V
Vce Saturation (Max) @ Ib, Ic 1V @ 500mA, 2A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 10 @ 1A, 5V
Power - Max 2.5 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92AP
Base Product Number STX13004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-11003-1,STX13004GAP,-497-11003-3,STX13004G-AP-ND,497-11003-1,497-11003-3
Standard Package 2,000
Win Source Part Number 984982-STX13004G-AP
Ultra Librarian 3D Model Ultra Librarian STX13004G-AP CAD Model

Description

The STX13004G-AP, manufactured by STMicroelectronics, is a high-voltage, fast-switching NPN power transistor designed to meet the stringent requirements of modern electronic applications. This power transistor is ideal for use in various switching applications where high efficiency is paramount.

Key Features

  • Voltage Capabilities: It can handle high voltages, with a collector-emitter voltage (V<sub>CEO) of 400V, ensuring robust performance in demanding situations.
  • Current Handling: The device has a collector current (I<sub>C) rating of 1.5A, making it suitable for moderate power handling applications.
  • Speed: With its fast switching speed, the STX13004G-AP is capable of operating at high frequencies, which is essential for efficiency in switching regulators, converters, and power amplifiers.
  • Low Saturation Voltage: The low collector-emitter saturation voltage (V<sub>CE(sat)) reduces on-state losses, improving overall efficiency.
  • Package: Encased in a TO-92 package, it offers a compact solution for PCB layouts, minimizing space requirements while providing adequate power handling capabilities.

Applications

The STX13004G-AP is versatile and can be used in a wide range of applications, including:

  • Switching regulators
  • Power inverters
  • Motor control circuits
  • Lighting and LED driving circuits
  • High-frequency power supplies

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the STX13004G-AP is no exception. It is manufactured to the highest standards, ensuring reliability and performance in even the most challenging conditions. This transistor is a testament to STMicroelectronics' dedication to providing components that push the boundaries of what's possible in power electronics.

Conclusion

The STX13004G-AP from STMicroelectronics represents a blend of high voltage capability, fast switching, and efficiency, all packed into a compact TO-92 package. Its robust design and versatile applications make it an excellent choice for designers who require a reliable transistor for their high-performance circuits.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2631 $57.8820
535+ $0.2160 $115.5600
830+ $0.2092 $173.6360
1,145+ $0.2025 $231.8625
1,480+ $0.1957 $289.6360
1,975+ $0.1755 $346.6125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,810 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess