EN
  • EN
  • DE

STY50N105DK5

Part No STY50N105DK5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1050V 44A MAX247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000007-STY50N105DK5
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1050 V
Current - Continuous Drain (Id) @ 25°C 44A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 120mOhm @ 22A, 10V
Vgs(th) (Max) @ Id 5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs 175 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 6600 pF @ 100 V
Power Dissipation (Max) 625W (Tc)
Operating Temperature -55°C ~ 150°C
Grade -
Mounting Type Through Hole
Supplier Device Package MAX247™
Package / Case TO-247-3
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Packaging Tube
Operating Temperature Range -55°C ~ 150°C
Ultra Librarian 3D Model Ultra Librarian STY50N105DK5 CAD Model

Description

STY50N105DK5 - Power MOSFET by STMicroelectronics

The STY50N105DK5 is a state-of-the-art Power MOSFET device from STMicroelectronics, renowned for its high efficiency and reliability in power management applications. This advanced power transistor is designed to handle significant power levels while maintaining low on-state resistance, making it an ideal choice for high-performance switching applications.

Key Features:

  • High Current Capability: The STY50N105DK5 is capable of supporting a continuous drain current (ID) of up to 50A, making it suitable for high-power applications.
  • Low On-Resistance: With an RDS(on) value as low as 105 mΩ, this MOSFET ensures minimal power loss during operation, which is crucial for maintaining efficiency in power conversion systems.
  • High Voltage Threshold: The device is designed to withstand drain-source voltages (VDS) up to 1050V, offering a wide safety margin for electrical surges and spikes commonly found in industrial environments.
  • Fast Switching Speed: The fast switching characteristics of the STY50N105DK5 reduce switching losses and improve overall system performance.
  • Robust Thermal Performance: The MOSFET's package is engineered to provide excellent thermal resistance, ensuring reliable operation even under high temperature conditions.

Applications:

The versatility of the STY50N105DK5 makes it suitable for a broad range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • High-Efficiency DC-DC Converters
  • LED Lighting Applications

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products. The STY50N105DK5 is manufactured with state-of-the-art technology, ensuring high reliability and performance consistency. It is also compliant with international standards, providing assurance of its quality and reliability for use in various industrial and commercial applications.

Overall, the STY50N105DK5 is a robust and efficient solution for designers looking to improve power management systems with a component that offers low conduction losses, high voltage capability, and fast switching performance.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 586 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess