EN
  • EN
  • DE

STY80NM60N

Part No STY80NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 74A MAX247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 74A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 360nC @ 10V
Max Input Capacitance 10100pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 447W (Tc)
Maximum Rds On at Id,Vgs 35 mOhm @ 37A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package MAX247
Dimension TO-247-3
Win Source Part Number 1104078-STY80NM60N
Popularity Medium
Supply and Demand Status Limited
Quantity per package 30
Ultra Librarian 3D Model Ultra Librarian STY80NM60N CAD Model

Description

The STY80NM60N is a high-performance N-channel Power MOSFET presented by STMicroelectronics, designed to meet the efficiency and reliability requirements of modern high-density power applications. This device is a part of the MDmesh™ technology line that combines the multiple drain process with the company's PowerMESH™ horizontal layout, providing an optimized balance between on-resistance and switching performance.

Key Features

  • Voltage Rating: The STY80NM60N operates at a drain-source voltage (V<sub>DS) of 600V, making it suitable for high-voltage applications.
  • Low On-Resistance: With a typical on-resistance (R<sub>DS(on)) of only 80 mΩ, this MOSFET offers reduced conduction losses and improved efficiency.
  • Current Capacity: It boasts a continuous drain current (I<sub>D) of 20 A, providing robust performance for a wide range of applications.
  • Fast Switching Speed: The device is designed for fast switching, enhancing performance in applications where switching losses are critical.
  • Enhanced dv/dt Capability: The STY80NM60N is engineered to handle high dv/dt rates, ensuring reliability under harsh switching conditions.

Applications

The STY80NM60N is ideal for a variety of applications, including:

  • Switching power supplies and DC/DC converters
  • Motor control systems
  • LED lighting solutions
  • Power management circuits
  • High-performance computing and server power supplies

Benefits

By integrating the STY80NM60N into your power designs, you can expect:

  • Enhanced power efficiency due to low on-resistance and fast switching capabilities.
  • High reliability and long service life, thanks to its robust construction and advanced MDmesh™ technology.
  • Compatibility with high-voltage applications, providing designers with greater flexibility in system design.
  • Improved thermal performance, which can lead to reduced cooling requirements and system size.

Overall, the STY80NM60N from STMicroelectronics represents a strategic choice for designers looking to optimize power systems for efficiency, reliability, and performance.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess