EN
  • EN
  • DE

2N1484

Part No 2N1484
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 55V 3A TO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 55 V
Vce Saturation (Max) @ Ib, Ic 1.20V @ 75mA, 750A
Current - Collector Cutoff (Max) 15µA
DC Current Gain (hFE) (Min) @ Ic, Vce 20 @ 750mA, 4V
Power - Max 1.75 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-233AA, TO-8-3 Metal Can
Supplier Device Package TO-8
Base Product Number 2N1484
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 540944-2N1484
Ultra Librarian 3D Model Ultra Librarian 2N1484 CAD Model

Description

The 2N1484 is a robust and reliable semiconductor device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is a part of their extensive range of transistors, which are designed to meet the needs of a wide array of electronic applications.

Key Features

  • NPN Silicon Transistor: The 2N1484 is an NPN transistor that is designed for high-speed switching applications. This type of transistor is widely used in amplification and switching.
  • High Power Rating: It can handle a significant amount of power, making it suitable for high-power circuits and applications that require robust performance.
  • Versatility: With its broad operating conditions, the 2N1484 is versatile and can be used in various circuit configurations and environments.
  • TO-3 Package: The transistor is housed in a TO-3 package, which is known for its durable construction and efficient heat dissipation. This package is ideal for high-power and high-temperature operations.

Applications

The 2N1484 from Microchip Technology is suitable for a diverse range of applications, including:

  • Power regulators
  • DC to DC converters
  • Motor controllers
  • Amplification circuits
  • Switching applications

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The 2N1484 is built to the highest standards, ensuring that it performs consistently over time and under various conditions. Each device undergoes rigorous testing to guarantee its performance and longevity.

Support and Resources

When you choose the 2N1484, you gain access to Microchip Technology's comprehensive support and resources. This includes detailed datasheets, application notes, and technical support from their team of experts. Whether you are designing a new system or upgrading an existing one, Microchip Technology provides the resources you need to integrate the 2N1484 seamlessly into your project.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess