STMicroelectronics T74LS378B1 Product Overview
The T74LS378B1 is a high-performance integrated circuit from STMicroelectronics, renowned for its reliability and efficiency in various electronic applications. This component is part of the 74LS series, which is well-known for its low-power Schottky technology, making it a popular choice for designers who require fast switching speeds and reduced power consumption.
Key Features
- Logic Type: The T74LS378B1 is a Flip-Flop device, which is essential for storage and transfer of digital data. It is used in applications requiring data synchronization and storage.
- Number of Pins: This device comes in a standard package with 20 pins, which facilitates its integration into various circuit boards and systems.
- Supply Voltage: It operates at a nominal supply voltage of 5V, which is compatible with TTL (Transistor-Transistor Logic) levels, ensuring easy interfacing with other TTL devices.
- Operating Temperature: The T74LS378B1 is designed to operate within a temperature range of 0°C to 70°C, making it suitable for commercial-grade applications.
Applications
The versatility of the T74LS378B1 allows it to be used in a wide array of applications. Some of the common applications include:
- Data storage and retrieval systems
- Registers and counters
- Control systems
- Communication devices
Quality and Reliability
STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The T74LS378B1 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications under varying conditions.
Environmental Compliance
In line with global environmental standards, the T74LS378B1 is designed with eco-friendly materials and is compliant with RoHS (Restriction of Hazardous Substances) directives. This makes it a suitable choice for environmentally conscious applications and helps in reducing the electronic waste footprint.
Overall, the T74LS378B1 from STMicroelectronics represents a blend of performance, reliability, and environmental responsibility, making it an ideal choice for designers and engineers looking to create efficient and sustainable electronic solutions.