EN
  • EN
  • DE

T810H-6T

Part No T810H-6T
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V 8A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features TRIAC Logic - Sensitive Gate 600 V 8 A Through Hole TO-220
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name T810
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number T810H6T, 497-9012-5, -497-9012-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898964-T810H-6T
Ultra Librarian 3D Model Ultra Librarian T810H-6T CAD Model

Description

The T810H-6T is a high-performance TRIAC manufactured by STMicroelectronics, designed to manage AC loads in a variety of applications. This TRIAC is particularly suitable for the on/off or phase angle control in AC controllers, motor speed controllers, and dimmer applications. With its high commutation capabilities and robustness, the T810H-6T is an excellent choice for high-reliability systems and can be used in both domestic and industrial environments.

Key Features

  • Voltage Capability: The T810H-6T is capable of handling voltages up to 800V, making it suitable for a wide range of AC power applications.
  • Current Rating: This TRIAC can handle a maximum RMS current of 8A, allowing it to control moderately high power devices.
  • High Commutation: With its high commutation performance, the T810H-6T can switch on and off rapidly, even under high inductive loads, without the risk of failure.
  • Gate Trigger Current: A low gate trigger current (IGT) makes it easier to drive the TRIAC with a wide range of control circuits.
  • Temperature Range: It operates within a junction temperature range from -40°C to +150°C, ensuring reliability under varying environmental conditions.
  • Package: The device comes in a DPAK package, which is suitable for compact designs with good thermal performance.

Applications

The versatility of the T810H-6T allows it to be used in a variety of applications, including but not limited to:

  • Lighting control systems (e.g., dimmers for LED and incandescent lamps)
  • AC motor speed control for fans, blowers, and pumps
  • Home appliances such as electric ovens, washing machines, and air conditioners
  • Industrial process control units
  • Heating regulation in smart home systems

With its robust design and high performance, the STMicroelectronics T810H-6T TRIAC is a reliable component for designers and engineers looking to build efficient and durable AC power control systems.

You May Also Be Interested in

Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2329 $55.4805
100+ $1.0116 $101.1600
155+ $0.9800 $151.9000
215+ $0.9484 $203.9060
275+ $0.9168 $252.1200
370+ $0.8219 $304.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess