EN
  • EN
  • DE

TDA4605

Part No TDA4605
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description Control IC for Switched-Mode Power Supplies using MOS-Transistors / IC POWER SUPPLY CONTROLLER 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Power Supply Controller
Temperature Range - Operating -20°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1106541-TDA4605
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Sensing & Instrumentation
Family Name TDA4605
Introduction Date April 22, 1996
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA4605 CAD Model

Description

The TDA4605 is a versatile control IC designed by STMicroelectronics, specifically engineered for the efficient management of switched-mode power supplies (SMPS). This integrated circuit is a cornerstone in the realm of power electronics, providing a compact, reliable solution for a wide range of applications including television sets, VCRs, and various portable and household devices.

Key Features

  • Pulse-by-pulse Current Limiting: The TDA4605 includes a feature that limits the current of each pulse, enhancing the protection of the power supply and the end device against short circuits and overloads.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the power supply operates only when the input voltage is within a specified range, preventing malfunctions and potential damage.
  • Soft-Start Function: The soft-start mechanism gradually increases the output voltage when the power supply is turned on, reducing stress on the system and extending the life of the components.
  • Oscillator with Frequency Jittering: The built-in oscillator with frequency jittering helps in reducing electromagnetic interference (EMI), making it easier to meet regulatory standards for electronic devices.

Applications

The TDA4605 is utilized in a variety of applications where efficient power conversion is critical. Its robust design is suitable for:

  • Power supplies for consumer electronics
  • SMPS for personal computers and peripherals
  • Power adapters for battery charging

Benefits

Integrating the TDA4605 into your power supply design offers numerous advantages:

  • Improved Efficiency: The IC contributes to higher overall efficiency of the power supply, leading to energy savings and reduced heat generation.
  • Compact Design: Its small footprint allows for more compact power supply designs, saving space in the end product.
  • Enhanced Reliability: The TDA4605's protective features ensure reliable operation under various conditions, contributing to the longevity of the power supply and the device it powers.

Conclusion

The STMicroelectronics TDA4605 control IC is an essential component for modern switched-mode power supplies, offering a combination of performance, protection, and practicality. It is a testament to STMicroelectronics' commitment to providing advanced solutions for power management challenges.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess