EN
  • EN
  • DE

TDA7231A

Part No TDA7231A
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 1.6W AUDIO AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.8W x 1 @ 8 Ohm
Operating Supply Voltage 1.8 V ~ 15 V
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 150°C (TJ)
Manufacturer Package 8-Mini DIP
Package 8-DIP (0.300", 7.62mm)
Win Source Part Number 1266141-TDA7231A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7231
Introduction Date January 03, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA7231A CAD Model

Description

STMicroelectronics TDA7231A Audio Amplifier IC

The TDA7231A from STMicroelectronics is a high-performance audio amplifier integrated circuit designed to provide a compact and efficient solution for audio amplification requirements. This versatile IC is well-suited for a range of applications, from small home systems to portable audio devices, thanks to its low-voltage operation and minimal external component count.

At the heart of the TDA7231A is its ability to operate at supply voltages as low as 1.8V while still delivering quality audio output. This makes it an ideal choice for battery-operated devices where power efficiency is crucial. Despite its low voltage capabilities, the TDA7231A can provide a maximum output power of 1W, enough to drive small speakers in various applications.

The IC features a bridge-tied load (BTL) output that allows for a higher output power without the need for a dual power supply. This configuration also helps in reducing the number of external components necessary, simplifying the overall design and reducing costs.

One of the key benefits of the TDA7231A is its thermal shutdown protection, which ensures the longevity of the IC by preventing damage due to overheating. Additionally, the IC is equipped with a mute function that can be controlled via a simple DC voltage, providing further flexibility in managing the audio output.

The TDA7231A also boasts low turn-on and turn-off pop noise, which enhances the listening experience by minimizing the audible clicks or pops that can occur when the amplifier is powered on or off. This feature is particularly important in consumer electronics, where user experience is paramount.

With its compact size, the TDA7231A comes in a variety of packages, including DIP and SO, allowing for easy integration into different design layouts. Its robust design, combined with STMicroelectronics' commitment to quality, makes the TDA7231A a reliable choice for designers looking to create high-quality audio systems with minimal power consumption.

Overall, the TDA7231A is a testament to STMicroelectronics' expertise in audio amplifier technology, offering an optimal blend of performance, efficiency, and ease of use for audio enthusiasts and professional designers alike.

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess