EN
  • EN
  • DE

TDA7300D

Part No TDA7300D
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description DIGITAL CONTROLLED STEREO AUDIO PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 215930-TDA7300D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7300D CAD Model

Description

The TDA7300D from STMicroelectronics is a cutting-edge audio processor that is designed to enhance the acoustic experience in a variety of applications. This advanced chip is a perfect solution for high-quality audio processing in car radios, Hi-Fi systems, and multimedia devices. With its sophisticated features and capabilities, the TDA7300D stands out as a versatile and powerful component in the audio electronics market.

Key Features

  • Sound Quality: The TDA7300D is engineered to deliver outstanding sound quality with a wide dynamic range, low distortion, and high Signal-to-Noise Ratio (SNR).
  • Audio Processing: It comes with various audio processing functions including volume control, balance, fader, bass, and treble adjustments, ensuring a customizable listening experience.
  • Input Flexibility: Multiple input channels allow for easy integration with different audio sources. This flexibility makes it suitable for complex audio systems that require multiple inputs.
  • Speaker Control: The device features independent speaker control that enables users to fine-tune audio output to match specific speaker configurations and room acoustics.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA7300D consumes minimal power, making it ideal for battery-operated devices.

Applications

The TDA7300D is ideal for a wide range of applications due to its versatility and performance. It is commonly used in:

  • Automotive audio systems
  • Home theater systems
  • Professional audio equipment
  • Portable audio devices

Technical Specifications

Below are some of the technical specifications of the TDA7300D:

  • Supply voltage range: 8V to 18V
  • Low external component count
  • I²C bus control interface
  • Soft mute function
  • Package: SO-28 (Small Outline Package with 28 leads)

With its robust design and comprehensive feature set, the TDA7300D from STMicroelectronics is the go-to choice for developers and manufacturers looking to incorporate high-quality audio processing into their products. Its reliability and performance make it a valuable addition to any audio system.

You May Also Be Interested in

Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $9.6370
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Texas Instruments
Lowest to $2.0045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess