EN
  • EN
  • DE

TDA7343D

Part No TDA7343D
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description DIGITALLY CONTROLLED AUDIO PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 215960-TDA7343D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7343D CAD Model

Description

The TDA7343D is a high-quality digital controlled stereo audio processor produced by STMicroelectronics. This advanced component is designed for modern audio applications that demand superior sound control and flexibility. The TDA7343D offers an array of features that make it an ideal choice for car radio systems, Hi-Fi systems, and multimedia applications.

Key Features

  • Input Multiplexer: The TDA7343D includes an input multiplexer with three stereo inputs and one mono input, allowing it to handle multiple audio sources seamlessly.
  • Volume Control: It features a digitally controlled volume with 1.25 dB step resolution, providing precise control over the audio output level.
  • Tone Control: Users can adjust bass and treble levels to their preference, thanks to the processor's built-in tone control capabilities.
  • Loudness Function: The loudness function is programmable and can be tailored to compensate for the human ear's sensitivity at different volume levels, enhancing the listening experience.
  • Speaker Attenuation: Independent speaker attenuation is possible on both the front and rear channels, allowing for fine-tuning of the soundstage.
  • Soft Mute: The soft mute feature provides a gentle reduction of sound, eliminating abrupt audio cut-offs.

Technical Specifications

  • Supply voltage range: 8V to 10.5V
  • Low distortion and low noise level
  • I²C bus control interface
  • Non-volatile memory for storing settings

The TDA7343D is housed in a compact SO-28 package, making it suitable for space-constrained applications. Its integration of digital controls with analog signal processing ensures high-quality audio reproduction while offering the convenience of programmable settings. With its robust design and comprehensive feature set, the TDA7343D by STMicroelectronics stands out as a powerful solution for advanced audio processing needs.

You May Also Be Interested in

Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Texas Instruments
Lowest to $2.0045
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess