EN
  • EN
  • DE

TDA7402

Part No TDA7402
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR CAR SIGNAL 44-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Automotive Audio
Number of Channels 4
Supply Voltage - Operating 7.5 V to 10 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-LQFP (10x10)
Win Source Part Number 362422-TDA7402
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7402 CAD Model

Description

STMicroelectronics TDA7402 - Advanced Car Signal Processor

The TDA7402 from STMicroelectronics is a cutting-edge car signal processor that has been meticulously designed to enhance the audio and control systems of automotive entertainment units. This advanced audio processor integrates seamlessly with car radios and multimedia systems, providing superior sound quality and a wide range of features for an immersive in-car audio experience.

Key Features:

  • Advanced Signal Processing: The TDA7402 is equipped with sophisticated signal processing capabilities, including a configurable input gain, a multipath selectable input for various audio sources, and an adjustable loudness function.
  • Audio Customization: With its built-in tone control and preset equalizer settings, users can tailor the audio output to their preferences, ensuring optimal listening conditions regardless of the genre or audio source.
  • Flexible Input/Output Options: The device provides a wide array of input and output channels, including I²S digital input for direct digital audio sources and multiple analog inputs for traditional audio sources.
  • Integrated Diagnostics: The TDA7402 features an on-chip diagnostic system for real-time monitoring of system performance, ensuring reliability and helping to prevent potential issues.
  • Easy Integration: Thanks to its I²C bus control interface, the TDA7402 can be easily integrated into existing automotive systems, allowing for straightforward communication with microcontrollers and other digital systems.

Applications:

The TDA7402 is ideal for a range of automotive audio applications, including:

  • Standard and high-end car radios
  • Car multimedia systems
  • Audio amplifiers with signal processing capabilities

Conclusion:

STMicroelectronics' TDA7402 is a versatile and powerful car signal processor that offers a wealth of features for enhancing in-car audio systems. Its advanced signal processing, customizable audio settings, and robust diagnostic capabilities make it a top choice for automotive manufacturers looking to deliver high-quality audio and reliable performance. Whether for everyday commutes or long road trips, the TDA7402 ensures an exceptional audio experience in the automotive environment.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Skyworks Solutions Inc.
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2264 $62.7168
27+ $4.2885 $115.7895
42+ $4.1545 $174.4890
58+ $4.0206 $233.1948
75+ $3.8866 $291.4950
100+ $3.4846 $348.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess