EN
  • EN
  • DE

TDA7437

Part No TDA7437
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR AUDIO DGTL 44-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating 6 V to 10.2 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-LQFP (10x10)
Win Source Part Number 054096-TDA7437
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7437 CAD Model

Description

Overview of TDA7437 from STMicroelectronics

The TDA7437 is a sophisticated audio processor produced by STMicroelectronics, designed to offer advanced signal processing capabilities for automotive and high-fidelity audio applications. This integrated circuit is a testament to the company's commitment to providing high-quality audio solutions that enhance the listening experience in a variety of settings.

Key Features

  • Input Multiplexer: The TDA7437 includes a versatile input multiplexer with three stereo inputs and one mono input, allowing it to handle multiple audio sources with ease.
  • Volume Control: It features a precise volume control that can be adjusted in 1.25dB steps for fine-tuning the audio output to the listener's preference.
  • Tone Control: With its built-in tone control, users can modify bass and treble settings to tailor the sound profile according to the genre of music or specific audio content.
  • Speaker Control: The device includes independent speaker control that helps in achieving the optimal balance and fader settings for a more immersive audio experience.
  • Equalization: It offers sophisticated equalization capabilities, which enable the customization of the audio signal to compensate for car cabin acoustics or speaker limitations.

Technical Specifications

The TDA7437 integrates seamlessly with most audio systems, thanks to its compatibility with I²C bus control, which provides a simple interface for system integration. The device operates over a wide supply voltage range, ensuring reliability and stability across different power supply conditions. Additionally, it is designed with a low distortion and low noise signal path to maintain audio integrity.

Applications

Ideal for automotive audio systems, the TDA7437 can be used in car radios and multimedia systems to provide users with a customizable and high-quality audio experience. Its robust design and versatile features also make it suitable for home audio systems, where audio quality and user control are of paramount importance.

In conclusion, the TDA7437 from STMicroelectronics is a feature-rich audio processor that delivers exceptional sound customization capabilities, making it a preferred choice for audio enthusiasts and professionals alike.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $2.0045
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
Texas Instruments
Lowest to $3.8651
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
STMicroelectronics
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess