EN
  • EN
  • DE

TDA7463AD

Part No TDA7463AD
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR AUDIO DGTL 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 1.8 V to 3 V
Temperature Range - Operating -10°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 1106590-TDA7463AD
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDA7463AD CAD Model

Description

The TDA7463AD from STMicroelectronics is a sophisticated audio processor integrated circuit designed for high-quality sound systems. This versatile chip is engineered to provide advanced signal processing capabilities and is particularly suited for car radio applications and audio processing in multimedia systems.

Key Features

  • Audio Processing: The TDA7463AD offers a wide range of audio processing features including volume control, balance, fader, and tone control (bass and treble adjustments). These features enable fine-tuning of the audio output to match user preferences and compensate for acoustic imperfections within the listening environment.
  • Input Multiplexer: With multiple input channels, the device allows for easy switching between different audio sources. This feature is crucial for systems that need to handle various inputs such as CD players, radio, and auxiliary devices.
  • Low Distortion: The device is designed to minimize distortion, ensuring a clear and high-fidelity audio experience. This makes the TDA7463AD ideal for applications where audio quality is a top priority.
  • Speaker Control: Integrated speaker control functions include mute and stand-by modes, allowing for power-efficient operation and preventing unwanted noise when no audio signal is being processed.

Applications

The TDA7463AD is suitable for a wide range of applications, including but not limited to:

  • Car audio systems
  • Home audio and theater systems
  • Public address systems
  • Portable audio devices

Technical Specifications

The TDA7463AD operates on a supply voltage range that is compatible with automotive and consumer electronics standards. It is packaged in a compact form factor, making it easy to integrate into various designs without taking up excessive space.

Conclusion

Overall, the TDA7463AD from STMicroelectronics is a high-performance audio processor that offers a robust set of features for sound customization and control. Its flexibility and quality make it an excellent choice for designers and manufacturers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Texas Instruments
Lowest to $2.0045
Skyworks Solutions Inc.
Need more? Email Us
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
STMicroelectronics
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess