EN
  • EN
  • DE

TDA7473

Part No TDA7473
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BTL DRIVER QUAD VREG 28SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Applications DC Motors, Voltage Regulators
Load Type Inductive
Current - Peak Output 600mA
Supply Voltage - Operating 6 V to 15 V
Voltage - Load 6 V to 15 V
Temperature Range - Operating -25°C to 150°C (TJ)
Fault Protection Short Circuit
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 054099-TDA7473
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7473 CAD Model

Description

STMicroelectronics TDA7473 - Audio Processor IC

The TDA7473 by STMicroelectronics is a versatile audio processor integrated circuit designed to cater to the demanding requirements of car radio and Hi-Fi systems. This advanced IC is engineered to provide a comprehensive solution for audio signal processing, delivering high-quality sound reproduction with minimal external components.

Key Features

  • Volume Control: The TDA7473 offers precise volume control, allowing users to adjust the audio output to their preference seamlessly.
  • Tone Control: With built-in tone control capabilities, users can enhance or attenuate bass and treble frequencies to achieve the desired sound profile.
  • Balance and Fader Functions: This IC facilitates balance and fader adjustments, enabling the distribution of sound across different speakers in a multi-speaker setup.
  • Mute Function: A mute function is integrated into the TDA7473, providing the ability to quickly silence the audio output when necessary.
  • Low Distortion: The IC is designed to maintain low levels of Total Harmonic Distortion (THD), ensuring clear and undistorted audio output.
  • Low Noise: It features a low noise design, which is critical for maintaining the integrity of the audio signal in a high-fidelity sound system.

Applications

The TDA7473 is ideally suited for a variety of audio applications, including:

  • Car radio systems
  • Hi-Fi audio systems
  • Home theater systems
  • Public address systems

Technical Specifications

The TDA7473 is housed in a compact package and operates over a wide range of temperatures, making it suitable for various environments and applications. It requires minimal external components, which simplifies the design and reduces the overall cost of the audio system.

Conclusion

With its robust feature set and high-performance audio processing capabilities, the TDA7473 from STMicroelectronics is an excellent choice for developers and manufacturers looking to enhance the audio experience in their products. Its integration into audio systems promises users a rich and immersive listening experience.

You May Also Be Interested in

Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.3636
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess