EN
  • EN
  • DE

TDA7491LP13TR

Part No TDA7491LP13TR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 2-CH Stereo 5W Class-D 36-Pin PowerSSO EP T/R / IC AMP AUD CLASS D BTL PWRSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 5W x 2 @ 8 Ohm
Supply Voltage - Operating 5 V to 14 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package PowerSSO-36
Dimension 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Win Source Part Number 091454-TDA7491LP13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TDA7491
Introduction Date July 02, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TDA7491LP13TR CAD Model

Description

The TDA7491LP13TR from STMicroelectronics is a high-quality, dual BTL class-D audio amplifier designed for LCD TVs, monitors, and other compact audio applications. This integrated circuit is part of STMicroelectronics' audio amplifiers portfolio, renowned for their performance and efficiency.

Key Features

  • Output Power: The device can deliver up to 10W output power per channel into an 8Ω load with less than 10% total harmonic distortion plus noise (THD+N), ensuring powerful and clear sound reproduction.
  • Efficiency: As a class-D amplifier, the TDA7491LP13TR offers greater than 90% efficiency, reducing energy consumption and heat generation, which is critical for maintaining longevity in enclosed environments.
  • Wide Supply Voltage Range: Operating with a supply voltage range from 8V to 26V, this amplifier provides design flexibility for various applications and power requirements.
  • Single or Dual Mode: It can be configured to operate in single or dual mode, allowing for either two independent channels or a single channel with doubled output power.

Advanced Specifications

  • Differential Inputs: It minimizes common-mode noise, which is essential for applications requiring high-quality sound without interference.
  • Four Selectable, Fixed Gain Settings: This feature simplifies the design by eliminating external gain-setting components.
  • Standby and Mute Features: These functions allow the amplifier to be easily integrated into systems requiring power conservation and noise control.

Package and Quality

The TDA7491LP13TR comes in a compact 36-pin PowerSSO package with exposed pad up (EPD), which aids in thermal dissipation. STMicroelectronics ensures high manufacturing standards, with each component undergoing rigorous testing to guarantee performance and reliability.

Applications

With its robust feature set, the TDA7491LP13TR is ideal for a variety of applications, including:

  • TV or Monitor Audio Systems
  • Portable Audio Devices
  • Home Theater Systems
  • Active Speakers
  • Compact Hi-Fi Systems

Overall, the TDA7491LP13TR offers a perfect blend of power, clarity, and efficiency, making it a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,004 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess