EN
  • EN
  • DE

PE-68065

Part No PE-68065
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 272255-PE-68065
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-68065 CAD Model

Description

The PE-68065 is a common mode choke manufactured by Pulse Electronics. It's designed to filter out common mode noise, which is a type of electromagnetic interference (EMI) that can degrade signal quality and affect the performance of electronic devices. This choke is particularly useful in applications where signal integrity and EMC compliance are critical.

Applications

  • Ethernet interfaces (e.g., 10/100/1000Base-T)
  • USB data lines
  • CAN bus systems in automotive applications
  • Power line communication (PLC) devices
  • General signal line filtering to reduce EMI

Features

  • High common mode impedance to effectively suppress noise
  • Low differential mode impedance to minimize signal distortion
  • Surface mount package for automated assembly
  • Compact size for high-density PCB layouts
  • Wide operating temperature range

Benefits

  • Improved signal integrity by reducing common mode noise
  • Enhanced EMC performance and compliance with regulatory standards
  • Simplified PCB design and manufacturing
  • Increased system reliability and robustness
  • Reduced emissions from electronic devices

Additional Details

The PE-68065 common mode choke utilizes a ferrite core material to achieve high impedance over a broad frequency range. Its compact surface mount package allows for easy integration into automated manufacturing processes. The choke is engineered to handle specific current and voltage ratings, ensuring safe and reliable operation in a variety of applications. It's often employed in devices requiring stringent EMC compliance, such as networking equipment and industrial control systems. The robust design and performance characteristics of the PE-68065 make it a preferred choice for demanding applications where signal integrity and noise reduction are paramount. The device's specifications include detailed impedance characteristics, physical dimensions, and environmental compliance information, which can be found in the manufacturer's datasheet. Additionally, it is RoHS compliant, ensuring it meets environmental safety standards.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess