EN
  • EN
  • DE

TDA7705

Part No TDA7705
Manufacturer STMicroelectronics
Catalog RF Receivers
Description IC TUNER HIT AM/FM CAR RAD 64LQF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Modulation or Protocol AM, FM
Applications Automotive Audio
Current - Receiving 220mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LQFP (10x10)
Win Source Part Number 032077-TDA7705
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7705 CAD Model

Description

Introducing the TDA7705 - Automotive Grade AM/FM Radio Tuner

The TDA7705 from STMicroelectronics is a state-of-the-art, single-chip AM/FM radio tuner specifically designed to address the needs of the automotive industry. With its robust design and advanced features, this tuner is ideally suited for car radio applications where reliability and performance are paramount. The TDA7705 is built to provide exceptional reception quality even in the challenging signal conditions typically found in the automotive environment.

Key Features

  • Integrated AM/FM Tuner: The TDA7705 combines both AM and FM radio reception in one compact package, reducing the need for external components and simplifying the design process for manufacturers.
  • Digital Signal Processing (DSP): At the heart of the TDA7705 is a powerful DSP core that ensures superior signal processing and audio clarity, delivering a high-quality listening experience.
  • Background Scanning: This feature allows the TDA7705 to scan for alternative frequencies in the background without interrupting the audio output, ensuring seamless and uninterrupted listening.
  • Noise Blanker: The integrated noise blanker system effectively eliminates impulse noise, which is a common issue in the automotive environment, thus enhancing the overall audio quality.
  • Multiple IF Bandwidths: With selectable IF bandwidths, the TDA7705 can adapt to varying signal conditions, optimizing reception for both strong and weak signals.
  • Quality Detection Algorithms: Advanced algorithms assess signal quality and enable the TDA7705 to set the optimal reception parameters automatically.

Automotive-Grade Quality

The TDA7705 is designed to meet the stringent requirements of the automotive industry. It operates across a wide temperature range and is manufactured to withstand the vibrations and electrical disturbances common in the automotive environment. Its high level of integration and small footprint make it an excellent choice for modern car radios, where space is at a premium and performance cannot be compromised.

Easy Integration

STMicroelectronics provides comprehensive support for the TDA7705, including detailed documentation, reference designs, and technical support, ensuring a smooth integration process for manufacturers. With its I²C bus control interface, the TDA7705 can be easily integrated into existing systems, providing a quick and efficient solution for upgrading automotive infotainment offerings.

Whether for a premium car audio system or a standard radio unit, the TDA7705 delivers the performance and reliability that automotive customers demand, making it a top choice for manufacturers around the globe.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5724 $60.0068
17+ $7.0340 $119.5780
26+ $6.8145 $177.1770
36+ $6.5939 $237.3804
46+ $6.3744 $293.2224
61+ $5.7149 $348.6089
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess