EN
  • EN
  • DE

TIP31A

Part No TIP31A
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 3A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 1.2V @ 375mA, 3A
Collector Cut-off Current(Max) 300μA
Typical Gain (hFE) (Min) 10 @ 3A, 4V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 054114-TIP31A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIP31A CAD Model

Description

STMicroelectronics TIP31A General Purpose NPN Transistor

The TIP31A is a versatile NPN bipolar junction transistor (BJT) designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This transistor is part of the TIP31 series, which is well-known for its reliability and performance in a wide range of applications. The TIP31A is specifically engineered to handle medium power amplification and switching, making it an ideal choice for audio amplifiers, power regulators, and general-purpose switching applications.

With a collector-emitter voltage (V<sub>CEO) of 60V and collector current (I<sub>C) capability of up to 3A, the TIP31A can manage moderate power levels efficiently. Its power dissipation is rated at 40W, which allows it to sustain a significant amount of heat during operation. The device operates within a junction temperature range of -65°C to 150°C, providing a good thermal performance for various environmental conditions.

The TIP31A comes in a TO-220 package, which is a standard through-hole mounting design. This package is known for its ease of integration into a wide range of electronic circuits. The TO-220 also provides excellent thermal conduction properties, allowing the TIP31A to maintain stability and performance even under thermal stress.

Key features of the TIP31A include:

  • Collector-Emitter Voltage (V<sub>CEO): 60V
  • Collector Current (I<sub>C): 3A
  • Collector Power Dissipation (P<sub>C): 40W
  • DC Current Gain (h<sub>FE): 25 to 100 at I<sub>C = 3A
  • Operating Junction Temperature Range: -65°C to 150°C
  • Package Type: TO-220

Whether you're designing a new audio amplifier, repairing a power supply, or creating a custom switching solution, the TIP31A from STMicroelectronics offers a robust and reliable transistor option. Its combination of power handling, gain characteristics, and thermal performance make it a solid choice for a multitude of electronic projects.

For detailed specifications and application notes, designers and hobbyists are encouraged to consult the official datasheets and technical documentation provided by STMicroelectronics. This will ensure the TIP31A is used within its recommended operational limits for optimal performance and longevity.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess