EN
  • EN
  • DE

TN2010H-6G-TR

Part No TN2010H-6G-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 600V 20A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features SCR 600 V 20 A Sensitive Gate Surface Mount D²PAK
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name TN2010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-17750-2, 497-17750-1, 497-17750-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900499-TN2010H-6G-TR
Ultra Librarian 3D Model Ultra Librarian TN2010H-6G-TR CAD Model

Description

The TN2010H-6G-TR from STMicroelectronics is a cutting-edge thyristor, also known as a silicon-controlled rectifier (SCR), designed to manage and control high power in a wide range of applications. This particular component is part of STMicroelectronics' high-temperature Thyristor series, which is capable of operating in environments with temperatures up to 150°C.

Key Features

  • High Junction Temperature: The device features a maximum operating junction temperature of 150°C, making it suitable for high-temperature applications.
  • High Surge Capability: With a non-repetitive surge peak on-state current (ITSM) of 200 A, the TN2010H-6G-TR can handle high surge currents, ensuring robust performance during transient conditions.
  • Gate Trigger Current: A low gate trigger current (IGT) of less than 15 mA simplifies the drive requirements and allows for the use of less powerful gate drive circuits.
  • Repetitive Peak Off-state Voltage: A VDRM/VRRM of 600 V provides a good margin for applications with high off-state voltage requirements.
  • On-state RMS Current: The device supports an on-state RMS current of 20 A, enabling it to handle significant power during normal operation.

Applications

The TN2010H-6G-TR is ideal for a variety of applications where power control is essential. Its robustness and high-temperature performance make it particularly well-suited for:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Voltage regulation circuits
  • Controlled rectifier bridges

Package and Availability

STMicroelectronics provides the TN2010H-6G-TR in a surface-mount DPAK (TO-252) package, which is widely used in the industry and is suited for automated PCB assembly processes. The product is available in tape and reel format, denoted by the '-TR' suffix, facilitating efficient handling and manufacturing.

With its robust performance and versatility, the TN2010H-6G-TR from STMicroelectronics represents a reliable solution for designers who require a high-performance thyristor for their high-power control applications.

You May Also Be Interested in

Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8075 $52.4875
155+ $0.6626 $102.7030
235+ $0.6419 $150.8465
325+ $0.6212 $201.8900
420+ $0.6005 $252.2100
560+ $0.5384 $301.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess