The 2SK932-24 is a high-performance N-Channel Junction Field Effect Transistor (JFET) from ON Semiconductor, renowned for its reliability and efficiency in a wide range of applications. This discrete semiconductor product is designed to deliver high-speed switching with low on-resistance, making it an ideal choice for analog signal processing and switching applications.
Key Features
- Low On-Resistance: The 2SK932-24 offers a low on-resistance, which minimizes power loss and improves overall efficiency in circuit operation.
- High-Speed Switching: Engineered for rapid switching performance, this JFET can operate at high frequencies, making it suitable for RF amplifiers and mixers.
- Low Leakage Current: It exhibits a low leakage current that ensures minimal power wastage and stable performance over time.
- Gate-Source Voltage: The device operates with a gate-source voltage (Vgs) that is compatible with a variety of signal levels, providing flexibility in circuit design.
Applications
The 2SK932-24 is versatile and can be used in numerous applications, including:
- Audio frequency amplifiers
- Low noise preamplifiers
- Switching circuits
- Analog signal processing
- High-frequency oscillators
- Electronic switching devices
Product Specifications
Parameter
Value
Drain-Source Voltage (Vds)
24V
Gate-Source Voltage (Vgs)
±20V
Drain Current (Id)
10mA
Power Dissipation (Pd)
400mW
Operating Temperature Range
-55°C to +125°C
ON Semiconductor's 2SK932-24 JFET is a reliable and efficient solution for designers looking to optimize their high-frequency and analog signal processing applications. Its robust performance and versatile application range make it a valuable component in advanced electronic systems.