EN
  • EN
  • DE

TS1871ILT

Part No TS1871ILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.8MHZ RRO SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1.8MHz
Current - Input Bias 70nA
Voltage - Input Offset 100μV
Operating Supply Current 500μA
Channel Output Current 80mA
Supply Voltage - Operating 1.8 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 035001-TS1871ILT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS1871ILT CAD Model

Description

Product Overview: TS1871ILT from STMicroelectronics

The TS1871ILT is a cutting-edge operational amplifier (op-amp) developed by STMicroelectronics, a global leader in semiconductor solutions. This high-performance component is designed to offer a blend of low power consumption and precision operation, making it an ideal choice for a wide array of electronic applications.

Key Features

  • Low Power Consumption: The TS1871ILT is optimized for low-voltage operations, requiring a supply voltage ranging from 2.7V to 10V, which enables it to work efficiently in battery-powered devices.
  • High Precision: With input offset voltage as low as 900 µV at 25°C, the TS1871ILT offers precise measurements, crucial for sensitive electronic applications.
  • Wide Temperature Range: It operates over an extended temperature range from -40°C to +85°C, ensuring reliability and performance stability across various environmental conditions.
  • Low Input Bias Current: The device has a low input bias current of 1 pA at 25°C, which is beneficial for high-impedance sensor interfaces and precision applications.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output stage, which allows the output to swing close to the supply rails, maximizing the dynamic range in low-voltage applications.

Applications

The versatility of the TS1871ILT makes it suitable for a plethora of applications, including:

  • Portable and battery-powered devices
  • Medical instrumentation
  • Sensor interfaces
  • Analog signal conditioning
  • Active filtering

Package Information

The TS1871ILT is available in a compact 5-pin SOT23-5 package, which is ideal for space-constrained applications. Its small footprint and low profile allow for integration into high-density PCB designs without compromising performance.

Conclusion

With its exceptional combination of low power consumption, high precision, and robust performance over a wide temperature range, the TS1871ILT from STMicroelectronics stands out as an excellent choice for designers looking to enhance the efficiency and accuracy of their electronic systems. Its suitability for a range of applications and compact packaging further solidifies its position as a highly versatile and reliable component in the field of precision analog electronics.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess