EN
  • EN
  • DE

TS2007

Part No TS2007
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 3W filter-free Class D audio power amplifer with 6-12dB fixed gain select
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1274186-TS2007
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS2007 CAD Model

Description

The TS2007 from STMicroelectronics is a cutting-edge, high-fidelity audio power amplifier that delivers exceptional sound quality for a wide range of applications. This Class-D amplifier is designed to provide efficient, powerful audio amplification while minimizing power loss and heat generation.

Key Features

  • High Efficiency: The TS2007 operates with a high level of efficiency, which translates to better battery life for portable devices and reduced energy consumption for all applications.
  • Output Power: Capable of delivering 2.3W into a 4Ω load or 1.7W into an 8Ω load, the TS2007 ensures robust sound output for its size and class.
  • Low EMI: The device is engineered to produce low electromagnetic interference (EMI), making it suitable for use in environments where EMI can be a critical concern.
  • Thermal Protection: Built-in thermal protection safeguards the amplifier from damage due to overheating, ensuring long-term reliability and stability.
  • Wide Supply Voltage Range: The TS2007 can operate across a broad supply voltage range from 2.5V to 5.5V, accommodating various power sources and system requirements.

Applications

The versatility of the TS2007 makes it an ideal choice for a range of audio applications, including:

  • Portable audio devices
  • Wireless speakers
  • Mobile phones
  • Notebook computers
  • Tablet devices

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The TS2007 is no exception, having undergone rigorous testing and quality assurance processes to meet the high standards expected from STMicroelectronics products. With its superior sound performance and dependable operation, the TS2007 stands out as a top choice for manufacturers and designers looking to enhance the audio experience in their products.

You May Also Be Interested in

STMicroelectronics
Lowest to $20.1698
Qualcomm
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Atmel
Lowest to $8.5447
International Rectifier
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Atmel
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess