The TS27M4AID from STMicroelectronics is a high-precision operational amplifier (op-amp) that delivers exceptional accuracy and stability. This device is part of STMicroelectronics' TS27 family and is designed to cater to applications requiring low input offset voltage and low noise levels.
Key Features
- Low Power Consumption: The TS27M4AID is optimized for low power consumption, making it ideal for battery-powered devices and energy-efficient applications.
- High Precision: With a low input offset voltage and a reduced temperature coefficient, this op-amp maintains high accuracy over a wide temperature range.
- Low Noise: The device features low noise performance, which is crucial for high-fidelity audio applications and sensitive instrumentation.
- Rail-to-Rail Output: The op-amp can swing its output voltage very close to the supply rails, maximizing the dynamic range in single or dual supply operations.
- Wide Supply Voltage Range: The TS27M4AID operates with a supply voltage range from 3V to 16V, offering flexibility for various circuit designs.
Applications
The TS27M4AID is versatile and can be used in a multitude of applications, including:
- Instrumentation and sensor interfacing
- Precision data acquisition systems
- Automotive control systems
- Active filtering
- Audio electronics
- Medical equipment
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the TS27M4AID is no exception. It is designed to meet the stringent requirements of industrial and automotive-grade applications. The device is offered in a standard SO-14 package, which is suitable for various PCB layouts and space-constrained environments.
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
3V to 16V |
| Input Offset Voltage |
Typically 500 µV at 25°C |
| Operating Temperature Range |
-40°C to +125°C |
| Package |
SO-14 |
For engineers and designers looking for precision, low-power, and robust performance, the TS27M4AID operational amplifier from STMicroelectronics is an excellent choice for both prototyping and mass production.