Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Push-Pull
Supply Voltage - Operating 1.8 V to 5 V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 0.16μA @ 5V
Current - Quiescent (Max) 90μA
CMRR, PSRR (Typ) 79dB CMRR
Propagation Delay (Max) 105ns
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1114305-TS3022IDT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3022IDT CAD Model

Description

Product Overview: TS3022IDT Precision Operational Amplifier

The TS3022IDT is a high-precision operational amplifier from STMicroelectronics, renowned for its exceptional accuracy and low power consumption. This operational amplifier is a perfect fit for a wide array of applications, including industrial control systems, sensor interfaces, and professional audio equipment.

Key Features

  • Low Offset Voltage: The TS3022IDT boasts an ultra-low input offset voltage, which significantly enhances measurement accuracy and stability over time and temperature variations.
  • Low Noise: With its low noise density, this op-amp minimizes the impact of electrical noise on signal integrity, making it ideal for high-fidelity audio applications and precision instrumentation.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, ensuring ample bandwidth for a variety of applications without compromising the gain.
  • Rail-to-Rail Output: The TS3022IDT can swing its output voltage from rail to rail, maximizing the dynamic range in single-supply operations and simplifying power supply design.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various application requirements and simplifying integration into existing designs.
  • Low Power Consumption: The op-amp is designed for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Extended Temperature Range: It is capable of operating over an extended temperature range, ensuring reliable performance in harsh environments.

Applications

The versatility of the TS3022IDT allows it to be used in numerous applications, ranging from precision data acquisition systems, medical instruments, and automotive electronics to battery-operated devices, power supply control, and analog filters. Its robust design and high precision make it an excellent choice for any application requiring a high-quality operational amplifier.

Package and Quality

Packaged in a compact SO-8, the TS3022IDT is designed for space-constrained applications. STMicroelectronics' commitment to quality ensures that this operational amplifier meets the highest industry standards for performance and reliability.

You May Also Be Interested in

Maxim Integrated
Comparator Quad 16.5V/16.8V 24-Pin PDIP N / IC COMP QUAD PROGR THRES 24-DIP
Lowest to €6.1705
ECAD model for MAX516BCNG+
Microchip Technology
IC COMP OPENDRN 1.6V QUAD14TSSOP
Lowest to €2.1851
ECAD model for MCP6549T-I/ST
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOT-23 T/R / IC COMPARATOR DUAL SOT23-8
Lowest to €9.5578
ECAD model for MAX9019EKA-T
Microchip Technology
IC COMP PUSHPULL 1.6V DUAL 8MSOP
Lowest to €0.9621
ECAD model for MCP6542T-I/MS
Maxim Integrated
Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9077ESA+
Maxim Integrated
Comparator Dual 16-Pin PDIP N / IC COMPARATOR LP 16-DIP
Need more? Email Us
ECAD model for MAX912EPE+
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Lowest to €5.6446
ECAD model for MAX966ESA+T
Microchip Technology
IC COMP SNGL W/REF SC70-5
Lowest to €1.1183
ECAD model for MIC842NYC5-TR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention