EN
  • EN
  • DE

TS3V914IN

Part No TS3V914IN
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Common Mode Rejection Ratio 50 dB
Gain Bandwidth Product 900 kHz
Input Bias Current 150 pA
Input Offset Voltage (Vos) 10 mV
Max Dual Supply Voltage 8 V
Maximum Operating Temperature 125 °C
Min Dual Supply Voltage 1.35 V
Min Operating Temperature -40 °C
Nominal Supply Current 1.4 mA
Number of Channels 4
Operating Supply Voltage 8 V
RoHS Non-Compliant
Slew Rate 0.8 V/µs
Voltage Gain 89.54 dB
Win Source Part Number 1101302-TS3V914IN
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS3V914IN CAD Model

Description

Product Overview: TS3V914IN by STMicroelectronics

The TS3V914IN is a versatile quad bilateral switch IC designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is engineered to deliver high-performance switching capabilities for a wide range of applications, making it an essential component in many electronic designs.

Key Features

  • Low Power Consumption: The TS3V914IN is optimized for low power consumption, making it suitable for battery-operated devices and applications where power efficiency is critical.
  • Wide Operating Voltage Range: With an operating voltage range of 2.5V to 16V, this switch is highly flexible and can be used in various systems with different power requirements.
  • High-Speed Switching: The device offers high-speed switching characteristics, ensuring minimal signal distortion and faster response times for critical applications.
  • Low On-State Resistance: It features a low on-state resistance, which minimizes signal attenuation and power loss, enhancing overall system performance.
  • Minimal Crosstalk: The TS3V914IN is designed to have minimal crosstalk between channels, ensuring signal integrity for applications that require high precision and accuracy.

Applications

The TS3V914IN is ideal for a multitude of applications, including but not limited to:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication devices
  • Test and measurement instruments
  • Computer peripherals

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TS3V914IN is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Conclusion

The TS3V914IN from STMicroelectronics is a robust, high-speed quad bilateral switch that offers designers a combination of low power consumption, wide voltage range compatibility, and fast switching capabilities. Its low on-state resistance and reduced crosstalk make it a preferred choice for a broad spectrum of electronic applications. Whether it's for professional audio equipment, data communication systems, or precision instrumentation, the TS3V914IN stands out as a reliable and efficient solution for modern switching needs.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess