EN
  • EN
  • DE

TS4061VIBT-205

Part No TS4061VIBT-205
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.2% SOT323-5  /  Shunt Voltage Reference IC Fixed 2.05V V ±0.2% 15 mA SOT-323-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr STMicroelectronics
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.05V
Current - Output 15 mA
Tolerance ±0.2%
Temperature Coefficient 70ppm/°C
Noise - 0.1Hz to 10Hz 45µVp-p
Noise - 10Hz to 10kHz 90µVrms
Current - Cathode 12 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SOT-323-5
Base Product Number TS4061
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-19073-2,497-19073-1,497-19073-6,TS4061VIBT-205-ND
Standard Package 3,000
Win Source Part Number 979950-TS4061VIBT-205
Ultra Librarian 3D Model Ultra Librarian TS4061VIBT-205 CAD Model

Description

The TS4061VIBT-205 is a robust, high-precision voltage reference component manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is designed to offer a stable reference voltage over a wide range of operating conditions, making it an ideal choice for precision applications in various electronic systems.

Key Features

  • High Precision: The TS4061VIBT-205 provides a precise reference voltage of 2.048V with an impressive initial accuracy. This level of precision ensures reliable performance for critical electronic applications.
  • Low Temperature Coefficient: With its excellent temperature stability, this voltage reference maintains consistent performance across a broad temperature range, minimizing drift and ensuring accuracy in diverse environments.
  • Wide Operating Range: The device is capable of operating over a wide range of supply voltages, accommodating various application requirements and providing design flexibility.
  • Low Power Consumption: Designed for energy-efficient operation, the TS4061VIBT-205 consumes minimal power, making it suitable for battery-powered and portable devices.
  • Small Package: Available in a compact package, this voltage reference can be easily integrated into space-constrained designs without compromising performance.

Applications

The TS4061VIBT-205 is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-powered devices
  • Precision power supplies
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TS4061VIBT-205 is built to meet stringent quality standards, ensuring reliable operation for the lifetime of your product. With its combination of precision, stability, and low power consumption, the TS4061VIBT-205 is an excellent choice for designers seeking a dependable voltage reference solution.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess