EN
  • EN
  • DE

TS4604IPT

Part No TS4604IPT
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC LINE DRIVER 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio Line Driver 4 Channel 28-TSSOP
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name TS4604
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-11017-2, 497-11017-6, -497-11017-2, -497-11017-1, -497-11017-6, 497-11017-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937614-TS4604IPT
Ultra Librarian 3D Model Ultra Librarian TS4604IPT CAD Model

Description

The TS4604IPT is a high-fidelity audio amplifier produced by STMicroelectronics, a leader in semiconductor solutions. This integrated circuit is designed to deliver premium sound quality with high power efficiency, making it an ideal choice for portable and compact audio applications.

Key Features

  • Output Power: Capable of driving 2W into a 4Ω load at 5V, the TS4604IPT can provide ample volume for a wide range of audio applications.
  • High Efficiency: With a class-D architecture, it offers high power efficiency, which is critical for battery-powered devices, ensuring longer playtime and reduced heat dissipation.
  • Signal-to-Noise Ratio (SNR): Boasting an impressive SNR, this amplifier minimizes background noise, allowing for a clearer audio experience.
  • Low THD+N: The Total Harmonic Distortion plus Noise is kept very low, ensuring the audio output is as true to the original recording as possible.
  • Pop & Click Reduction: The TS4604IPT features circuits to reduce pop and click noises during turn-on and turn-off transitions, providing a smoother listening experience.
  • Multiple Gain Settings: With configurable gain settings, the amplifier can be easily adapted to different input signal levels.

Applications

The versatility of the TS4604IPT makes it suitable for a wide array of audio applications, including:

  • Smartphones and Tablets
  • Laptop and Portable Computers
  • Portable Media Players
  • Wireless Speakers and Headphones
  • Home Audio Systems

Technical Specifications

STMicroelectronics has equipped the TS4604IPT with a range of technical features that ensure its reliability and performance:

  • Power Supply Range: 2.4V to 5.5V
  • PSRR: 80dB at 217Hz
  • Quiescent Current: 2.7mA
  • Efficiency: >90% at full power
  • Package: 16-pin TQFN package

Overall, the TS4604IPT from STMicroelectronics stands out as a high-performance audio amplifier that combines power efficiency with high-fidelity audio output. Its compact form factor and low power consumption make it a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Texas Instruments
Lowest to $3.8651
Skyworks Solutions Inc.
Need more? Email Us
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
Texas Instruments
Lowest to $2.0045
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5465 $61.8600
95+ $1.2689 $120.5455
145+ $1.2293 $178.2485
195+ $1.1897 $231.9915
255+ $1.1499 $293.2245
340+ $1.0310 $350.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess