EN
  • EN
  • DE

TSH221N

Part No TSH221N
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970445-TSH221N
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSH221N CAD Model

Description

STMicroelectronics TSH221N High-Speed Comparator

The TSH221N is a high-speed comparator manufactured by STMicroelectronics, designed for applications requiring fast and precise voltage comparison. This device is part of ST's extensive comparator portfolio, which is renowned for its reliability and performance in a wide range of electronic circuits.

Key Features

  • High-Speed Operation: The TSH221N offers a rapid response time, making it an ideal choice for systems that require quick decision-making capabilities.
  • Low Power Consumption: Despite its high-speed operation, the device is designed to maintain low power consumption, which is crucial for energy-sensitive applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various levels of power supplies and ensuring versatility across different platforms.
  • Dual Channels: This comparator features two independent channels, providing flexibility and the ability to monitor multiple voltages simultaneously.
  • Open-Collector Output: The open-collector output allows for direct connection to a variety of voltage levels, making it suitable for mixed-voltage systems.
  • Input Offset Voltage: It boasts a low input offset voltage, which enhances accuracy in voltage comparison.

Applications

The TSH221N is used in a broad array of applications where speed and precision are paramount. Some common applications include:

  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • Oscillators
  • Level shifters
  • Peak detectors

Technical Specifications

The technical specifications of the TSH221N include a propagation delay typically under 10 ns, which is critical for high-speed applications. The device is offered in a small package, making it suitable for space-constrained designs. Additionally, it is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range.

Conclusion

Overall, the TSH221N from STMicroelectronics is a robust, high-speed comparator that offers excellent performance for a variety of applications. Its dual-channel configuration, low power consumption, and wide supply voltage range make it a versatile and efficient choice for designers looking to improve the speed and accuracy of their electronic systems.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess