EN
  • EN
  • DE

TSH22IDT-E

Part No TSH22IDT-E
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer STMicroelectronics
Win Source Part Number 396268-TSH22IDT-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSH22IDT-E CAD Model

Description

Introducing the TSH22IDT-E: A High-Performance Dual Operational Amplifier from STMicroelectronics

The TSH22IDT-E is a state-of-the-art dual operational amplifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its commitment to delivering innovative and reliable products. This operational amplifier is part of ST's TSH22 series, which is renowned for its high-speed performance and low power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Wide Bandwidth: The TSH22IDT-E boasts a wide bandwidth of 25MHz, which ensures excellent signal fidelity and fast response times, suitable for high-speed signal processing applications.
  • Low Noise: With its low noise density of 12nV/√Hz, the device is perfect for audio applications and other sensitive instrumentation where maintaining signal integrity is critical.
  • High Slew Rate: A high slew rate of 16V/μs allows the TSH22IDT-E to handle rapid changes in the input signal without distortion, providing clean and accurate output transitions.
  • Supply Voltage Range: The operational amplifier operates over a wide supply voltage range from 3.5V to 16V, offering flexibility for various circuit designs and compatibility with both digital and analog power supplies.
  • Low Power Consumption: It is designed for energy efficiency, with a typical supply current of just 2.5mA per amplifier, which is advantageous for battery-powered devices and energy-sensitive applications.

Applications

The TSH22IDT-E is versatile and can be used in numerous applications, including:

  • High-fidelity audio processing
  • Active filters
  • Signal conditioning
  • Fast analog-to-digital converters (ADC) drivers
  • Video and telecommunications systems

Robust Design

Enclosed in an 8-pin SO-8 package, the TSH22IDT-E is designed for robustness and reliability. Its operating temperature range from -40°C to +85°C ensures stable performance across various environmental conditions. Additionally, the device features latch-up immunity, which enhances its resilience against transient conditions and over-voltage scenarios.

With its combination of high-speed performance, low noise levels, and energy efficiency, the TSH22IDT-E from STMicroelectronics represents a premium solution for designers seeking to optimize their signal processing circuits without compromising on power consumption or space.

You May Also Be Interested in

Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess