EN
  • EN
  • DE

TSM102AID

Part No TSM102AID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 16SO / Amplifier, Comparator, Reference IC Power Management 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr STMicroelectronics
Package Tube
Product Status Active
Type Amplifier, Comparator, Reference
Applications Power Management
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number TSM102
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 480643-TSM102AID
Ultra Librarian 3D Model Ultra Librarian TSM102AID CAD Model

Description

STMicroelectronics TSM102AID Integrated Circuit

The TSM102AID from STMicroelectronics is a versatile integrated circuit that incorporates dual operational amplifiers, a voltage reference, and a low-power comparator. This multifunctional device is designed to provide a comprehensive solution for control and monitoring applications within various electronic systems.

Key Features

  • Dual Operational Amplifiers: The TSM102AID features two internally compensated operational amplifiers that offer a wide range of input common-mode voltage levels, making them suitable for a variety of signal conditioning tasks.
  • Precision Voltage Reference: A stable 2.5V voltage reference provides a precise reference voltage for analog-to-digital converters, digital-to-analog converters, and other sensitive electronic components.
  • Low-Power Comparator: The integrated low-power comparator is designed for applications that require simple analog signal comparisons, such as threshold detection or level shifting.
  • Low Supply Current: The device operates with a low supply current, making it ideal for battery-powered and energy-efficient systems.
  • Wide Operating Voltage Range: With an operating voltage range of 3V to 30V, the TSM102AID is adaptable to a broad spectrum of power supplies.
  • Extended Temperature Range: The device is designed to function over an extended industrial temperature range, ensuring reliability in harsh environments.

Applications

The versatile nature of the TSM102AID makes it suitable for a wide array of applications, including:

  • Power supply management
  • Battery chargers and monitors
  • Automotive systems
  • Signal conditioning circuits
  • Control systems

Package and Quality

The TSM102AID is available in a small-outline package, which is optimized for space-constrained applications. It complies with the rigorous standards set by STMicroelectronics, ensuring high-quality performance and reliability.

With its combination of operational amplifiers, voltage reference, and comparator in a single package, the TSM102AID from STMicroelectronics offers a compact, efficient solution for a variety of electronic designs, simplifying circuit complexity and reducing overall component count.

You May Also Be Interested in

ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0179 $51.3043
41+ $2.4763 $101.5283
63+ $2.3989 $151.1307
87+ $2.3215 $201.9705
112+ $2.2441 $251.3392
150+ $2.0120 $301.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess