EN
  • EN
  • DE

SY88793VKCTR

Part No SY88793VKCTR
Manufacturer Micrel
Catalog Linear - Amplifiers - Special Purpose
Description 3.3V/5V 622Mbps PECL LOW-POWER LIMITING POST AMPLIFIER WITH TTL SIGNAL DETECT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263107-SY88793VKCTR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88793VKCTR CAD Model

Description

The Micrel 1263107-SY88793VKCTR is an electronic component that is designed for use in electronic circuits and is manufactured by Micrel.

  • Manufacturer Info: Micrel specializes in the production of high-quality electronic components.
  • Popularity: Popular
  • Supply and Demand: Balanced
  • Description: It is a reliable and efficient component that can be used in a range of electronic applications.

You May Also Be Interested in

MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess