The TAS5261DKD is a high-performance, integrated stereo digital amplifier power stage designed and manufactured by the renowned semiconductor company, Texas Instruments. This advanced audio solution is perfect for a wide range of applications, from high-fidelity home audio systems to professional audio equipment.
Key Features
- High Output Power: The TAS5261DKD can deliver up to 300 watts of continuous power per channel into a 4-ohm load, and 150 watts into an 8-ohm load, ensuring robust performance for even the most demanding audio applications.
- PurePath™ Digital Technology: Incorporating Texas Instruments' proprietary PurePath™ digital technology, the TAS5261DKD offers a high-quality audio signal path that provides excellent sound quality with minimal distortion and noise.
- Efficiency: With its advanced closed-loop architecture, the TAS5261DKD achieves greater than 90% efficiency, reducing heat dissipation and eliminating the need for large heatsinks.
- Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection circuits ensure the reliability and longevity of the amplifier by preventing damage from overheating or excessive current conditions.
Applications
The TAS5261DKD is suited for various applications, including:
- A/V Receivers
- Home Theater Systems
- Powered Digital Speakers
- Professional Audio Equipment
Technical Specifications
Parameter
Value
Output Power (per channel)
Up to 300W (4Ω), 150W (8Ω)
Efficiency
>90%
THD+N
0.03% at 1W into 4Ω
Signal-to-Noise Ratio (SNR)
110dB
Supply Voltage
10V to 38V
Conclusion
In summary, the TAS5261DKD from Texas Instruments is a sophisticated and efficient solution for high-quality audio amplification. Its powerful output, combined with high efficiency and advanced protection features, makes it an excellent choice for audio enthusiasts and professionals alike.