EN
  • EN
  • DE

BGY885B

Part No BGY885B
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP PUSH-PULL SOT115J
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Status Obsolete(EOL)
Applications CATV
Number of Circuits 1
Operating Supply Current 235mA
Case / Package SOT115J
Win Source Part Number 201228-BGY885B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGY885B CAD Model

Description

Introducing the NXP BGY885B – A High-Efficiency Power Amplifier Module

The NXP BGY885B is a cutting-edge power amplifier module designed to elevate the performance of broadcast transmitters and communication systems. This sophisticated component is part of NXP's renowned family of RF power transistors, which are recognized for their reliability, efficiency, and advanced technology. The BGY885B is specifically engineered to meet the rigorous demands of modern RF power applications, providing a perfect solution for designers looking to enhance their systems with superior amplification capabilities.

Key Features of the NXP BGY885B

  • High Gain: The BGY885B offers a high gain, ensuring that the input signal is significantly amplified, resulting in a stronger and clearer output signal that can be transmitted over longer distances without degradation.
  • Wide Frequency Range: This power amplifier module operates over a broad frequency range, making it highly versatile and suitable for a variety of communication bands. Its adaptability ensures compatibility with numerous applications and standards.
  • Excellent Thermal Stability: Designed with thermal efficiency in mind, the BGY885B maintains consistent performance even under varying temperature conditions. This stability is crucial for maintaining the integrity of the signal and the longevity of the module.
  • Compact Design: The module's compact form factor allows for easy integration into existing systems without the need for significant redesign or additional space. This is particularly beneficial for applications where space is at a premium.
  • Robust Construction: Built with NXP's commitment to quality, the BGY885B is constructed to withstand the rigors of continuous operation in challenging environments, ensuring reliability and durability.

Applications

The NXP BGY885B is ideal for use in a range of applications, including but not limited to:

  • Terrestrial broadcast transmitters
  • Professional mobile radio (PMR) systems
  • Base station infrastructure for mobile communications
  • RF industrial and medical applications

With the NXP BGY885B power amplifier module, system designers and engineers can expect a high-performance, reliable solution that integrates seamlessly into their RF power applications, ensuring optimal signal amplification and transmission for superior communication experiences.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess