EN
  • EN
  • DE

LM741CH

Part No LM741CH
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.5MHZ TO99-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 80nA
Voltage - Input Offset 2mV
Operating Supply Current 1.7mA
Channel Output Current 25mA
Supply Voltage - Operating 10 V to 36 V, ±5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package TO-99-8
Win Source Part Number 082845-LM741CH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM741CH CAD Model

Description

The LM741CH from Texas Instruments is a high-performance operational amplifier that is designed for a wide range of applications. This single general-purpose amplifier offers many significant features that make it a versatile and reliable component for use in various circuits.

  • Gain: High, typically around 200,000
  • Bandwidth: Wide, extending up to 1.5MHz
  • Input Resistance: High, typically around 2 Mega-ohms
  • Power Supply: Flexible, can operate with a single power supply or dual supplies
  • Supply Voltage: Can handle ±5V to ±18V
  • Short-Circuit Protection: Yes
  • Latch-up: No
  • Package: Hermetically sealed metal can
  • Offset Voltage: Low, typically less than 2mV
  • Drift: Low, typically less than 6µV/°C

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP
Lowest to $1.9645

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7775 $63.5550
4+ $26.0738 $104.2952
6+ $25.2590 $151.5540
9+ $24.4442 $219.9978
11+ $23.6294 $259.9234
15+ $21.1850 $317.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 398 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess