EN
  • EN
  • DE

TSM1041W

Part No TSM1041W
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer STMicroelectronics
Win Source Part Number 396314-TSM1041W
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSM1041W CAD Model

Description

Introducing the TSM1041W from STMicroelectronics

The TSM1041W is a versatile and innovative product designed by STMicroelectronics, a global semiconductor leader. This integrated circuit is specifically engineered to cater to a wide array of applications, offering both flexibility and high performance. The TSM1041W is an integral part of STMicroelectronics' commitment to providing advanced electronic components that meet the evolving needs of the tech industry.

Key Features

  • Quad Operational Amplifier: The TSM1041W features four independent, high-gain, internally frequency-compensated operational amplifiers designed to operate from a single power supply. This makes the TSM1041W an excellent choice for a multitude of electronic applications requiring multiple op-amps.
  • Voltage Comparator: Alongside the op-amps, the device includes a precise voltage comparator that delivers fast response times. This is particularly useful in applications that require quick decision-making capabilities such as emergency shutoffs or alarms.
  • Adjustable Voltage Reference: The adjustable voltage reference is another highlight of the TSM1041W, providing a stable reference voltage that can be finely tuned to suit various requirements. This feature is essential for maintaining accuracy in sensitive electronic circuits.
  • Low Power Consumption: Designed with energy efficiency in mind, the TSM1041W exhibits low power consumption, making it an ideal choice for battery-operated devices or energy-saving applications.
  • Wide Operating Voltage Range: The device operates over a wide range of supply voltages, ensuring versatility and compatibility with different system designs.

Applications

The TSM1041W is suitable for a broad spectrum of applications, including:

  • Control systems
  • Power supply management
  • Automotive electronics
  • Signal conditioning
  • Data acquisition systems
  • Consumer electronics

With its robust design and comprehensive feature set, the TSM1041W from STMicroelectronics is a top-tier solution for designers and engineers looking to enhance their electronic projects. Whether for industrial, automotive, or consumer applications, the TSM1041W provides the reliability and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess