EN
  • EN
  • DE

TSM106IDT

Part No TSM106IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 2 Circuit - 8-SOIC
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TSM106
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937727-TSM106IDT
Ultra Librarian 3D Model Ultra Librarian TSM106IDT CAD Model

Description

The TSM106IDT is a highly integrated power management integrated circuit (IC) designed and manufactured by STMicroelectronics, a global semiconductor leader. This advanced IC is specifically tailored for precision power supply systems and is an excellent choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High-efficiency step-down regulator: The TSM106IDT boasts a high-efficiency synchronous step-down (buck) regulator, which ensures that power is delivered efficiently to the load while minimizing heat generation.
  • Adjustable output voltage: Users can adjust the output voltage to meet the specific needs of their application, providing greater flexibility in design.
  • Wide input voltage range: With a broad input voltage range, this IC can accommodate various power sources, making it versatile for different operating environments.
  • Overcurrent and thermal protection: The built-in overcurrent and thermal protection features safeguard the IC and the system it powers from potential damage due to excessive current or overheating.
  • Low standby current: The TSM106IDT is designed for energy-conscious applications, with a low standby current that helps to extend battery life in portable devices.

Applications

The versatile nature of the TSM106IDT makes it suitable for an array of applications, including:

  • Power supplies for microcontrollers and digital systems
  • Automotive electronics
  • Industrial control systems
  • Portable and battery-powered devices
  • Telecommunication equipment

Technical Specifications

The TSM106IDT is packed with technical features that ensure reliable and efficient performance:

  • Output Voltage Range: Adjustable
  • Input Voltage Range: Wide range to accommodate various sources
  • Efficiency: High-efficiency design for optimal power conversion
  • Protection: Overcurrent and thermal protection for system safety
  • Standby Current: Low to enhance energy savings

STMicroelectronics is known for its commitment to innovation and quality, and the TSM106IDT is a testament to their expertise in power management solutions. With its robust feature set and adaptable performance, the TSM106IDT is an ideal choice for designers looking to integrate a reliable power management solution into their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess