EN
  • EN
  • DE

TSV522AIQ2T

Part No TSV522AIQ2T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CMOS 1.15MHZ RRO 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.89 V/μs
Gain Bandwidth Product (GBP) 1.15MHz
Current - Input Bias 1pA
Voltage - Input Offset 600μV
Operating Supply Current 45μA
Channel Output Current 55mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-DFN (2x2)
Win Source Part Number 1114807-TSV522AIQ2T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSV522AIQ2T CAD Model

Description

Product Overview: TSV522AIQ2T from STMicroelectronics

The TSV522AIQ2T is a high-quality, low-power dual operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global semiconductor leader. This precision analog component is ideal for a wide range of applications, including signal conditioning, active filtering, and audio amplification, thanks to its excellent power-to-performance ratio.

Key Features

  • Low Power Consumption: The TSV522AIQ2T is designed for energy-efficient operations, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Rail-to-Rail Input and Output: This op-amp features rail-to-rail input and output capability, which allows for a wide dynamic range and better signal representation, especially in low-voltage applications.
  • High Gain Bandwidth: With a gain bandwidth product of 1.3 MHz, this device is capable of handling a wide range of frequencies, ensuring versatility in various signal processing tasks.
  • Low Input Bias Current: The TSV522AIQ2T offers a low input bias current, which is essential for high-impedance sensor interfaces and precision applications.
  • Extended Temperature Range: It operates effectively across an extended temperature range, making it reliable in diverse environmental conditions.

Applications

The TSV522AIQ2T is well-suited for a multitude of applications, including:

  • Portable and battery-powered devices
  • Medical instrumentation
  • Consumer electronics
  • Analog signal conditioning
  • Active filters and audio processing

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The TSV522AIQ2T is no exception and is built to meet high industry standards, ensuring stable performance and longevity in the field. With its advanced design and robust manufacturing process, this op-amp is a dependable choice for designers seeking a mix of power efficiency, precision, and versatility.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2168 $54.7560
105+ $0.9984 $104.8320
160+ $0.9672 $154.7520
215+ $0.9360 $201.2400
280+ $0.9048 $253.3440
370+ $0.8112 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,545 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess