EN
  • EN
  • DE

TSV850AILT

Part No TSV850AILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-6 / Low-power, high-accuracy, general-purpose operational amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.7V/μs
Gain Bandwidth Product 1.3MHz
Current - Input Bias 27nA
Voltage - Input Offset 800μV
Current - Supply 130μA
Current - Output / Channel 70mA
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Part Number Series TSV850
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801040-TSV850AILT
Ultra Librarian 3D Model Ultra Librarian TSV850AILT CAD Model

Description

TSV850AILT Operational Amplifier from STMicroelectronics

The TSV850AILT by STMicroelectronics is a high-precision operational amplifier that offers an excellent balance of power consumption and accuracy, making it an ideal choice for a wide range of applications. This op-amp boasts a low input offset voltage and a rail-to-rail input/output, which ensures a wide dynamic range and improved performance across various operating conditions.

Key Features

  • Low Offset Voltage: The TSV850AILT features a low input offset voltage of just 800 µV max, which is ideal for precision applications requiring high accuracy and stability.
  • Rail-to-Rail I/O: With its rail-to-rail input and output capability, this operational amplifier can operate effectively close to the power supply rails, maximizing the signal dynamic range in low supply voltage applications.
  • Low Power Consumption: The device is optimized for low-power consumption, drawing only 580 µA of quiescent current per amplifier, which is beneficial for battery-powered and portable devices.
  • High Gain Bandwidth Product: It offers a gain bandwidth product of 2.5 MHz, allowing the amplifier to handle a wide range of frequencies and making it suitable for filtering and signal conditioning tasks.
  • Wide Operating Voltage Range: The TSV850AILT can operate over a wide supply voltage range from 2.7 V to 5.5 V, providing design flexibility for both single and dual supply operations.
  • Extended Temperature Range: This operational amplifier is designed to function across an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.

Applications

The versatility of the TSV850AILT allows it to be used in numerous applications, including:

  • Signal conditioning
  • Active filtering
  • Battery-powered and portable devices
  • Automotive and industrial applications
  • Medical instrumentation
  • Analog sensors interfaces

The TSV850AILT operational amplifier from STMicroelectronics is a robust and reliable component that provides designers with a high-performance solution for a multitude of analog circuit designs. Its combination of low power consumption, precision, and wide operating range makes it an excellent choice for enhancing system efficiency and accuracy.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess