EN
  • EN
  • DE

TSX561ILT

Part No TSX561ILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Micropower, wide bandwidth (900 kHz), 16 V CMOS operational amplifiers | IC CMOS 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Amplifier Type CMOS
Slew Rate 1.1V/μs
Gain Bandwidth Product 900kHz
Current - Input Bias 1pA
Voltage - Input Offset 1mV
Supply Current 250μA
Current - Output / Channel 92mA
Supply Voltage , Single/Dual (±) 3V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TSX561
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274918-TSX561ILT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSX561ILT CAD Model

Description

The TSX561ILT is a high-precision operational amplifier (op-amp) from STMicroelectronics, designed to offer an optimal balance between performance and power consumption. This op-amp is part of the TSX56x series, which are known for their low input offset voltage and low power operation, making them ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Low Input Offset Voltage: The TSX561ILT boasts a very low input offset voltage, typically around 600 µV at 25°C, which is crucial for precision applications requiring accurate signal amplification.
  • Low Power Consumption: With an operating supply voltage ranging from 2.7V to 16V, this op-amp is designed for low power consumption while maintaining a high level of performance, making it suitable for battery-operated devices.
  • Wide Bandwidth: It offers a gain bandwidth product of 900 kHz, which allows for a wide range of frequencies to be amplified without significant loss of signal fidelity.
  • High Output Current: The device can deliver a high output current, making it capable of driving heavier loads when necessary.
  • Extended Temperature Range: The operational temperature range of -40°C to +125°C ensures reliable operation under extreme conditions, which is particularly important for automotive and industrial applications.

Applications

The TSX561ILT is highly versatile and can be used in various applications, including:

  • Sensor signal conditioning
  • Active filtering
  • Low-side and high-side current sensing
  • Automotive control systems
  • Battery-powered devices
  • Portable medical instruments

STMicroelectronics' commitment to quality and reliability is evident in the TSX561ILT, making it a preferred choice for engineers and designers looking for a precision op-amp that can deliver consistent performance while managing power efficiency. Whether it's for a sophisticated industrial control system or a compact consumer electronic device, the TSX561ILT is engineered to meet the demands of modern electronic circuitry.

You May Also Be Interested in

Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5735 $55.0725
80+ $1.2911 $103.2880
120+ $1.2508 $150.0960
170+ $1.2104 $205.7680
215+ $1.1701 $251.5715
290+ $1.0490 $304.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,453 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess