EN
  • EN
  • DE

TSX7191AIYLT

Part No TSX7191AIYLT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.5V/µs
Gain Bandwidth Product 9 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 450 µV
Current - Supply 660µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TSX7191
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-17323-6-ND,497-TSX7191AIYLTTR,497-17323-1-ND,TSX7191AIYLT-ND,-1138-TSX7191AIYLTCT,497-17323-2-ND,-1138-TSX7191AIYLTTR,497-17323-2,497-17323-6,-1138-TSX7191AIYLTDKR,497-TSX7191AIYLTDKR,497-TSX7191AIYLTCT,497-17323-1
Standard Package 3,000
Win Source Part Number 1321732-TSX7191AIYLT
Ultra Librarian 3D Model Ultra Librarian TSX7191AIYLT CAD Model

Description

Introducing the TSX7191AIYLT from STMicroelectronics

The TSX7191AIYLT is a precision operational amplifier (op-amp) designed by STMicroelectronics, a leader in the semiconductor industry. This high-quality product is crafted to meet the needs of a broad range of applications, including industrial, automotive, and personal electronics, where accuracy and stability are paramount.

The TSX7191AIYLT stands out with its low input offset voltage, which ensures that the accuracy of the signal processing is maintained. This feature is particularly important in precision applications such as sensor signal conditioning, where even the smallest voltage variation can significantly affect the system's performance.

Additionally, this op-amp boasts a low power consumption, making it an ideal choice for battery-powered devices or energy-efficient systems. Its ability to operate at a low voltage range, from 2.7V to 16V, offers designers the flexibility to use it in various circuits without compromising the device's performance or efficiency.

The TSX7191AIYLT also features a wide bandwidth and high slew rate, which allows for fast and accurate signal amplification. This makes it suitable for applications that require quick response times, such as active filters or data acquisition systems.

Moreover, the device comes in a compact, surface-mount package, which is perfect for space-constrained applications. Its small footprint does not compromise its thermal performance, ensuring that the op-amp operates within its temperature range even in tight spaces.

With its robust design, the TSX7191AIYLT offers excellent electromagnetic interference (EMI) rejection, which is critical in today’s electronically dense environments. This ensures that the device maintains its precision without being affected by external noise sources, thus providing a reliable solution for sensitive applications.

In summary, the TSX7191AIYLT from STMicroelectronics is a versatile and reliable op-amp that provides precision, efficiency, and flexibility. Its advanced features make it an excellent choice for engineers and designers looking to create high-performance systems in a variety of markets.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0968 $62.9040
70+ $1.7205 $120.4350
105+ $1.6668 $175.0140
145+ $1.6130 $233.8850
190+ $1.5593 $296.2670
250+ $1.3979 $349.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,457 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess