EN
  • EN
  • DE

TXN625RG

Part No TXN625RG
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 25A 600V TO-220AB INS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 40mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 16A
Current - On State (It (RMS)) (Max) 25A
Current - Hold (Ih) (Max) 50mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 300A, 314A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220AB Insulated
Win Source Part Number 213610-TXN625RG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TXN625RG CAD Model

Description

Introducing the STMicroelectronics Product TXN625RG

The TXN625RG is a cutting-edge semiconductor product from STMicroelectronics, one of the global leaders in electronics and semiconductor manufacturing. This product is designed to cater to a wide array of applications, ranging from industrial automation systems to consumer electronics, offering both reliability and performance in a compact package.

Key Features

  • High Performance: The TXN625RG boasts a high level of processing power, suitable for demanding applications that require quick data processing and real-time operations.
  • Energy Efficiency: Designed with energy conservation in mind, this product ensures that devices not only run smoothly but also maintain a low power consumption footprint, making it ideal for battery-operated devices.
  • Durability: Built to last, the TXN625RG can withstand harsh conditions, including high temperatures and electrical stresses, ensuring longevity and reliability in even the most challenging environments.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product offers superior performance, enhanced functionality, and improved integration capabilities.

Applications

The versatile nature of the TXN625RG allows it to be integrated into a variety of applications:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Portable and wearable technology
  • Medical equipment

Technical Specifications

The TXN625RG is equipped with a robust set of technical specifications that make it a top choice for developers and engineers:

  • Supply Voltage Range: Optimized for efficient operation across various voltage requirements.
  • Operating Temperature Range: Ensures consistent performance over a wide range of temperatures.
  • Package Type: Available in a package that is easy to integrate into various board designs.

Quality and Support

STMicroelectronics is committed to providing not only high-quality products like the TXN625RG but also comprehensive support and resources for developers. With detailed documentation, application notes, and a responsive technical support team, customers can confidently implement the TXN625RG into their projects and products.

Whether you're looking to enhance the capabilities of your existing products or develop new and innovative solutions, the TXN625RG from STMicroelectronics is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7867 $53.6010
70+ $1.4660 $102.6200
110+ $1.4202 $156.2220
150+ $1.3744 $206.1600
190+ $1.3286 $252.4340
255+ $1.1911 $303.7305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,950 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess