EN
  • EN
  • DE

UC2844AD1013TR

Part No UC2844AD1013TR
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description Current Mode PWM Controller 1A 8-Pin SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981708-UC2844AD1013TR
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC2844AD1013TR CAD Model

Description

STMicroelectronics UC2844AD1013TR - High-Performance Current Mode PWM Controller

The UC2844AD1013TR from STMicroelectronics is a robust and high-performance current mode pulse width modulation (PWM) controller. This device is part of the UCx844 family of integrated circuits designed to offer precise electrical control in power supply systems. It is particularly suitable for off-line and DC-to-DC converter applications that require efficient power management and a small form factor.

With an operating frequency range up to 500 kHz, the UC2844AD1013TR allows for the design of power supplies with very compact dimensions, thanks to the possibility of using smaller passive components. The high-frequency operation also results in improved transient response, making this controller a great choice for applications demanding quick adjustments to varying load conditions.

The UC2844AD1013TR incorporates a range of features that enhance performance and reliability. It includes a trimmed oscillator for precise frequency control, a temperature-compensated reference, high gain error amplifier, current sensing comparator, and a totem-pole output stage designed to source or sink high peak current. The output stage is compatible with high-capacity MOSFETs or IGBTs, allowing it to drive large loads with ease.

Protection features are also at the core of this device's design. It has an under-voltage lockout with hysteresis, which ensures stable operation under low voltage conditions. Additionally, the UC2844AD1013TR provides current limit protection to safeguard the system against overcurrent conditions, which is critical for maintaining the longevity and reliability of the power supply and its connected components.

The UC2844AD1013TR is available in an 8-pin SOIC package, which is ideal for space-constrained applications. Its extended temperature range ensures that it can operate reliably in a variety of environments. Whether for use in consumer electronics, telecommunication systems, or industrial equipment, the UC2844AD1013TR offers a versatile and efficient solution for advanced power management.

STMicroelectronics' commitment to quality and performance is evident in the UC2844AD1013TR, making it a trusted choice for designers looking to create sophisticated and energy-efficient power supply systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess