EN
  • EN
  • DE

CS5203A-2

Part No CS5203A-2
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 3.0 A Adjustable, and Fixed 1.5 V, 3.3 V and 5.0 V Linear Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1163306-CS5203A-2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS5203A-2 CAD Model

Description

The CS5203A-2 is a highly efficient linear voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust component is engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications.

Key Features

  • Output Voltage: The CS5203A-2 provides a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits.
  • High Current Capability: It is capable of delivering up to 3A of continuous output current, ensuring sufficient power for demanding applications.
  • Low Dropout Voltage: The regulator features a low dropout voltage, which allows it to maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device from overheating, thus ensuring reliable operation under various conditions.
  • Short Circuit Protection: The CS5203A-2 is equipped with short-circuit protection, which prevents damage to the regulator and the connected load in the event of a fault.

Applications

The versatility of the CS5203A-2 makes it suitable for a multitude of applications, including:

  • Power supplies for microprocessors and DSPs
  • Linear power supplies for instrumentation
  • Post-regulation for switching power supplies
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CS5203A-2 linear regulator is no exception, as it is designed to meet stringent industry standards for performance and reliability. Its robust construction ensures a long operational lifespan even in the most challenging environments.

Summary

In conclusion, the CS5203A-2 from ON Semiconductor stands out as a powerful and reliable linear voltage regulator. With its high current capability, low dropout voltage, and comprehensive protection features, it is perfectly suited for applications requiring a stable 3.3V power supply.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5932 $67.9660
11+ $11.1538 $122.6918
17+ $10.8050 $183.6850
23+ $10.4562 $240.4926
29+ $10.1086 $293.1494
39+ $9.0621 $353.4219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess