EN
  • EN
  • DE

UC2845BN

Part No UC2845BN
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-Mini DIP / Current Mode PWM Controller 1A 500kHz 8-Pin PDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer STMicroelectronics
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback
Number of Outputs 1
Output Phases 1
Operating Supply Voltage 7.6 V ~ 30 V
Frequency - Switching 250kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Device Package 8-Mini DIP
Win Source Part Number 035635-UC2845BN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name UC2845B
Introduction Date March 04, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian UC2845BN CAD Model

Description

STMicroelectronics UC2845BN Product Overview

The UC2845BN from STMicroelectronics is a high-performance current mode PWM controller that has become an industry standard for a variety of power supply applications. This integrated circuit is designed to provide all the necessary features to implement fixed frequency, current mode control schemes with a minimal external part count.

Key Features

  • Trimmed Oscillator for Precise Frequency Control: The oscillator frequency is guaranteed to be within ±5% at 25°C and ±10% over the full operating temperature range. This ensures reliable and predictable operation for your power supply designs.
  • Current Mode Operation: The UC2845BN offers improved performance in applications where output noise is a concern and simplifies the design of overcurrent protection circuits.
  • Automatic Feed Forward Compensation: This feature helps maintain stable operation under varying input voltage conditions, making the UC2845BN ideal for applications that experience fluctuations in supply voltage.
  • Pulse-by-Pulse Current Limiting: Enhanced protection for the power supply and load is provided by the controller's ability to limit current on a per-cycle basis.
  • Under-Voltage Lockout with Hysteresis: The device prevents operation when the input voltage falls below a predefined threshold, ensuring safe operation and protecting the circuitry.
  • Double Pulse Suppression: High-frequency noise is minimized with this feature, which ensures that only one pulse is generated per cycle even in the presence of spurious signals.

Applications

The UC2845BN is suitable for a diverse range of applications including:

  • Switching power supplies
  • Power converters
  • Motor control
  • Battery chargers
  • LED drivers
  • DC-DC converters

Package and Quality

STMicroelectronics packages the UC2845BN in a standard 8-pin DIP (Dual In-line Package), which is widely used and allows for easy integration into various circuit designs. The device is also available in different package options to suit specific application requirements. Additionally, it meets stringent quality standards, ensuring reliable performance in critical power management applications.

The UC2845BN by STMicroelectronics represents a robust, efficient, and versatile solution for advanced power supply designs, offering the quality and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1939 $50.4140
630+ $0.1591 $100.2330
975+ $0.1542 $150.3450
1,345+ $0.1492 $200.6740
1,735+ $0.1442 $250.1870
2,325+ $0.1293 $300.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,400 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess